Tripp Lite logo

Tripp Lite WWSSFDSAM standing desk Black

Data-sheet quality:
created/standardized by Icecat
Product views:
69740
Info modified on:
10 Aug 2024, 11:43:03
Bullet Points Tripp Lite WWSSFDSAM standing desk Black:
  • - Height adjusts from 29.7 to 47.2 in. to help you find your ideal working position
  • - Moves between sitting and standing positions in seconds; locks into place with knob
  • - Large 23.6 x 15.7 in. rectangular surface supports monitor and other devices up to 22 lb.
  • - Work surface folds down to create a convenient wall shelf when not in use
  • - Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew
Guarantee:
5-year limited
Long product name Tripp Lite WWSSFDSAM standing desk Black:

Safe-IT Adjustable-Height Wall-Mount Workstation, Antimicrobial Protection

Tripp Lite WWSSFDSAM standing desk Black:

Height-Adjustable Workstation Lets You Move from Sitting to Standing in Just Seconds
This Safe-IT™ drop-leaf tabletop mounts to a solid concrete, masonry or wooden wall to accommodate sitting or standing, whichever is more comfortable for you. With a single touch, the rectangular surface rises or lowers to your perfect height, then locks into place with a turn of the rotary knob. All mounting hardware is included. Height ranges from 29.7 to 47.2 inches (75.4 to 119.9 centimeters).

Large Work Surface Provides Plenty of Room for Your Work Accessories
The surface measures 23.6 x 15.7 inches (60 x 40 centimeters) to hold your laptop, smartphone, USB hub and almost anything else you may need to accomplish your day’s tasks. Maximum weight capacity is 22 pounds (10 kilograms). At the end of the workday, the leaf drops down to save space and create a convenient wall shelf. The low-profile workstation blends into any room décor.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Work Environment
The WWSSFDSAM features antimicrobial protection that helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Short summary description Tripp Lite WWSSFDSAM standing desk Black:

Tripp Lite WWSSFDSAM, Black, 22 lbs (10 kg), Rectangular shape, 27.6" (701 mm), 21.7" (551.2 mm), 47.2" (1198.9 mm)

Long summary description Tripp Lite WWSSFDSAM standing desk Black:

Tripp Lite WWSSFDSAM. Product color: Black, Maximum weight capacity: 22 lbs (10 kg), Table top shape: Rectangular shape. Width: 27.6" (701 mm), Depth: 21.7" (551.2 mm), Height: 47.2" (1198.9 mm). Country of origin: China, Quantity per master (outer) case: 1 pc(s), Master (outer) case weight: 21.2 lbs (9.62 kg)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.