location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U038-003 USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U038-003 USB-A to USB-C Cable, USB 2.0, (M/M), 3 ft. (0.91 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U038-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188564 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:12:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U038-003 USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3-ft. (0.91 m) USB 2.0 A to USB Type-C (USB-C) device cable
  • - USB Type-C connector is reversible, so there is no guessing on which way to plug it in
Guarantee: Lifetime limited
Long product name Tripp Lite U038-003 USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Black :
The short editorial description of Tripp Lite U038-003 USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Black

USB-A to USB-C Cable, USB 2.0, (M/M), 3 ft. (0.91 m)
More>>>
Tripp Lite U038-003 USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Black:
The official marketing text of Tripp Lite U038-003 USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Black as supplied by the manufacturer

This U038-003 USB 2.0 A to USB Type-C (USB-C) device cable connects devices with a USB Type-C connector to a USB charger or the USB port on your laptop, Ultrabook or PC. The USB Type-C connector is reversible, so there is no guessing on which way to plug it in...it connects in either direction! Backward compatible - can be used with older USB 1.1 applications as well. USB 2.0 cabling includes superior foil shielding for reliable, error-free data communications. Features nickel-plated connectors and gold-plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life.

Short summary description Tripp Lite U038-003 USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Black:
This short summary of the Tripp Lite U038-003 USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U038-003, 35.8" (0.91 m), USB A, USB C, USB 2.0, Male/Male, Black

Long summary description Tripp Lite U038-003 USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Black:
This is an auto-generated long summary of Tripp Lite U038-003 USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Black based on the first three specs of the first five spec groups.

Tripp Lite U038-003. Cable length: 35.8" (0.91 m), Connector 1: USB A, Connector 2: USB C, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Gold, Product color: Black

Features
Cable length *
35.8" (0.91 m)
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB C
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
24/30
Connector contacts plating
Gold
Maximum data transfer rate
480 Mbit/s
Product color *
Black
Country of origin
Vietnam
Packaging data
Quantity per pack *
1 pc(s)
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
1.41 oz (40 g)
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
13.7" (348 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.7" (398.8 mm)
Master (outer) case weight
11.3 oz (320 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332188561
Brand Image Article code product Stock Price from
Tripp Lite U420P-2X6-100W USB cable 70.9" (1.8 m) USB 2.0 USB C 2 x USB C Black, Gray Tripp Lite U420P-2X6-100W USB cable 70.9" (1.8 m) USB 2.0 USB C 2 x USB C Black, Gray
(show image)
U420P-2X6-100W U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006CS5LB USB cable 70.9" (1.8 m) USB 2.0 USB C Blue Tripp Lite U040AB-006CS5LB USB cable 70.9" (1.8 m) USB 2.0 USB C Blue
(show image)
U040AB-006CS5LB U040AB-006CS5LB Safe-IT USB-C Cable (M/M), Antibacterial, Ultra Flexible, 240W PD Charging, Light Blue, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006-CSLB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue Tripp Lite U040AB-006-CSLB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue
(show image)
U040AB-006-CSLB U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U038AB-003-S-LB USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Blue Tripp Lite U038AB-003-S-LB USB cable 35.8" (0.91 m) USB 2.0 USB A USB C Blue
(show image)
U038AB-003-S-LB U038AB-003-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U038AB-006-S-LB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue Tripp Lite U038AB-006-S-LB USB cable 72" (1.83 m) USB 2.0 USB A USB C Blue
(show image)
U038AB-006-S-LB U038AB-006-S-LB Safe-IT USB-A to USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-015 USB cable 181.1" (4.6 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black Tripp Lite U325-015 USB cable 181.1" (4.6 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black
(show image)
U325-015 U325-015 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black,15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-010 USB cable 118.1" (3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black Tripp Lite U325-010 USB cable 118.1" (3 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black
(show image)
U325-010 U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325X-006 USB cable 72" (1.83 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black Tripp Lite U325X-006 USB cable 72" (1.83 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black
(show image)
U325X-006 U325X-006 USB 3.2 Gen 1 SuperSpeed A/A Cable (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-10M-1 USB cable 393.7" (10 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A 2 x USB A Black Tripp Lite U330-10M-1 USB cable 393.7" (10 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A 2 x USB A Black
(show image)
U330-10M-1 U330-10M-1 USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2-RA USB cable 19.7" (0.5 m) USB 3.2 Gen 2 (3.1 Gen 2) USB C Black Tripp Lite U421-20N-G2-RA USB cable 19.7" (0.5 m) USB 3.2 Gen 2 (3.1 Gen 2) USB C Black
(show image)
U421-20N-G2-RA U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
France 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)