location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UPB-12K0-S2X2U power bank Lithium-Ion (Li-Ion) 12000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPB-12K0-S2X2U Portable Charger - 2x USB-A, 12,000mAh Power Bank, Lithium-Ion, Auto Sensing, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UPB-12K0-S2X2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203939 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:44:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UPB-12K0-S2X2U power bank Lithium-Ion (Li-Ion) 12000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dual USB-A ports provide up to 5V 2.4A of power
  • - Auto-sensing port adjusts amperage to match connected device
  • - LEDs indicate remaining battery capacity at a glance
  • - 3-ft. (0.91 m) USB Micro-B charging cable included
  • - Compact form fits comfortably in your purse or backpack
Guarantee: 1-year limited
Long product name Tripp Lite UPB-12K0-S2X2U power bank Lithium-Ion (Li-Ion) 12000 mAh Black :
The short editorial description of Tripp Lite UPB-12K0-S2X2U power bank Lithium-Ion (Li-Ion) 12000 mAh Black

Portable Charger - 2x USB-A, 12,000mAh Power Bank, Lithium-Ion, Auto Sensing, Black
More>>>
Tripp Lite UPB-12K0-S2X2U power bank Lithium-Ion (Li-Ion) 12000 mAh Black:
The official marketing text of Tripp Lite UPB-12K0-S2X2U power bank Lithium-Ion (Li-Ion) 12000 mAh Black as supplied by the manufacturer

Travel-Sized for Convenient Charging of Devices Anywhere
Compact form fits comfortably in your purse or backpack
Ideal for charging up to 2 smartphones, tablets, e-readers, MP3 players and other handheld mobile devices simultaneously
Works with Android, Apple and Windows devices

Built-In 12,000mAh Lithium-Ion Battery Charges Without an AC Power Outlet
Charges at maximum power draw for hours to ensure your devices are ready when you need them
Dual USB ports provide up to 5V 2.4A of power
Auto-sensing ports adjust amperage to match amperage of connected device
Protects against short circuits, overvoltage, overcurrent, overcharges and overdischarges

Easy to Recharge for the Next Time You Leave Home or Office
USB Micro-B port connects to USB charger or computer’s USB-A port to charge internal battery
Built-in LEDs indicate at a glance how much battery capacity is left
3 ft. USB Micro-B charging cable included

Short summary description Tripp Lite UPB-12K0-S2X2U power bank Lithium-Ion (Li-Ion) 12000 mAh Black:
This short summary of the Tripp Lite UPB-12K0-S2X2U power bank Lithium-Ion (Li-Ion) 12000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UPB-12K0-S2X2U, 12000 mAh, Lithium-Ion (Li-Ion), Black

Long summary description Tripp Lite UPB-12K0-S2X2U power bank Lithium-Ion (Li-Ion) 12000 mAh Black:
This is an auto-generated long summary of Tripp Lite UPB-12K0-S2X2U power bank Lithium-Ion (Li-Ion) 12000 mAh Black based on the first three specs of the first five spec groups.

Tripp Lite UPB-12K0-S2X2U. Battery capacity: 12000 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 2. Product color: Black

Design
Number of simultaneously connected devices (max) *
2
Product color *
Black
Housing material
ABS synthetics
Charger compatibility *
Universal
LED indicators
Yes
Performance
Charging source *
USB
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
12000 mAh
Country of origin
China
Ports & interfaces
Input interface *
Micro-USB
USB Type-A output ports
2
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
-15 - 45%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
2.5" (63.5 mm)
Depth
1" (25.4 mm)
Height
5.5" (139.7 mm)
Weight
9.6 oz (272.2 g)
Cable length
35.4" (0.9 m)
Packaging data
Quantity per pack
1 pc(s)
Package width
9.1" (231.1 mm)
Package depth
4.6" (116.8 mm)
Package height
1.8" (45.7 mm)
Package weight
12.7 oz (360 g)
Logistics data
Master (outer) case width
10.1" (256.5 mm)
Master (outer) case length
10.1" (256.5 mm)
Master (outer) case height
10.3" (261.6 mm)
Master (outer) case weight
8.99 lbs (4.08 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332203936
Technical details
Compliance certificates
RoHS
Country Distributor
United States 1 distributor(s)