location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U360-007C-2X3 7-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 5 USB 2.0 Ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U360-007C-2X3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332242082 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:41:17
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Turns your computer or laptop into a mini workstation with 7 extra USB ports
  • - USB 3.0 ports support SuperSpeed rates up to 5 Gbps to ensure fast data transfers
  • - Charging port charges mobile device when your computer/laptop is in Suspend mode
  • - Slim aluminum hub fits easily in your backpack or laptop bag for connecting on the go
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 3-year limited
Long product name Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White :
The short editorial description of Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White

7-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 5 USB 2.0 Ports
More>>>
Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White:
The official marketing text of Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White as supplied by the manufacturer

USB 3.0/2.0 Hub Adds 7 USB Devices to Your Computer, MacBook or Chromebook
This 7-port USB 3.0 hub connects directly to the USB-A port on your computer, laptop, MacBook, Ultrabook or Chromebook. It allows you to use as many as seven USB devices, such as flash drives, external hard drives, printers, barcode scanners, webcams, keyboards/mice and power meters, all at the same time.

Supports SuperSpeed USB 3.0 to Ensure Fast Data Transfers
Two USB 3.0 ports support data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0 and recommended for high-bandwidth USB 3.0 devices, such as security cameras and high-resolution webcams. Five USB 2.0 ports transfer data at speeds up to 480 Mbps. All seven ports are backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.

Charge a Device Even When Your Computer or Laptop Is Not in Use
The first USB 3.0 port, which is labeled with a charge symbol, can charge a mobile device, such as a smartphone or tablet, when the source device is in Suspend mode only. A blue LED indicates the hub is receiving sufficient power to support all connected devices.

Plug-and-Play Hub Comes Ready to Connect Right Away
The U360-007C-2X3 works with Windows and Mac computers and requires no software or drivers to download and install. The included external power supply comes with four international plug adapters that ensure you can use the hub almost anywhere. Most of the time, the hub will receive plenty of power from your computer or laptop. The included power supply should only be necessary when connecting high-current, power-hungry USB peripherals.

Sleek and Slim Housing Designed for Everyday Workspace Use or Connecting on the Go
The compact unit is designed for convenient positioning within your reach, making USB ports accessible while not taking up much workspace. It is slim enough to pack in your pocket, purse or laptop bag for use in a hotel, conference room or airport.

Short summary description Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White:
This short summary of the Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U360-007C-2X3, USB 3.2 Gen 1 (3.1 Gen 1) Micro-B, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, White, Acrylonitrile butadiene styrene (ABS), Vietnam

Long summary description Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White:
This is an auto-generated long summary of Tripp Lite U360-007C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White based on the first three specs of the first five spec groups.

Tripp Lite U360-007C-2X3. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Micro-B, Hub interfaces: USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: White, Housing material: Acrylonitrile butadiene styrene (ABS). Input voltage: 100 - 240 V, Input current: 0.6 A, AC input frequency: 50 - 60 Hz. Weight: 2.12 oz (60 g). Package width: 7.48" (190 mm), Package depth: 3.15" (80 mm), Package height: 2.17" (55.1 mm)

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Micro-B
Hub interfaces *
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 2.0 ports quantity
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ports quantity *
7
DC-in jack
Yes
Features
Data transfer rate *
5000 Mbit/s
Product color
White
Housing material
Acrylonitrile butadiene styrene (ABS)
LED indicators
Yes
Plug and Play
Yes
Country of origin
Vietnam
Certification
CE, FCC, RoHS, REACH
Power
Input voltage
100 - 240 V
Input current
0.6 A
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
3 A
Weight & dimensions
Weight
2.12 oz (60 g)
Packaging data
Package width
7.48" (190 mm)
Package depth
3.15" (80 mm)
Package height
2.17" (55.1 mm)
Package weight
8.82 oz (250 g)
Packaging content
AC adapter included
Yes
Included power plug types
AU, EU, NA, UK
Cables included
USB Type-A to USB Type-B
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating temperature (T-T)
32 - 113 °F
Storage temperature (T-T)
-5 - 70 °C
Operating relative humidity (H-H)
5 - 85%
Logistics data
Master (outer) case width
15.7" (400 mm)
Master (outer) case length
11.8" (300 mm)
Master (outer) case height
7.09" (180.1 mm)
Master (outer) case weight
12.3 lbs (5.6 kg)
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332242089
Harmonized System (HS) code
84719000
Brand Image Article code product Stock Price from
Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black
(show image)
U223-010-INT U223-010-INT 10-Port USB 2.0 Hub with Power Supply and International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-004-R-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black Tripp Lite U360-004-R-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
U360-004-R-INT U360-004-R-INT 4-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Mini-B 5000 Mbit/s Black Tripp Lite U360-007-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Mini-B 5000 Mbit/s Black
(show image)
U360-007-INT U360-007-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007-AL-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black Tripp Lite U360-007-AL-INT interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
U360-007-AL-INT U360-007-AL-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U223-007-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black Tripp Lite U223-007-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black
(show image)
U223-007-IND-1 U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U223-004-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black Tripp Lite U223-004-IND-1 interface hub USB 2.0 Type-B 480 Mbit/s Black
(show image)
U223-004-IND-1 U223-004-IND-1 4-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-004-2A2C-2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black Tripp Lite U460-004-2A2C-2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black
(show image)
U460-004-2A2C-2 U460-004-2A2C-2 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, Thunderbolt 3, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-010C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White Tripp Lite U360-010C-2X3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s White
(show image)
U360-010C-2X3 U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-004-4A-G2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black Tripp Lite U460-004-4A-G2 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black
(show image)
U460-004-4A-G2 U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-4A3C-IND interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black Tripp Lite U460-4A3C-IND interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Black
(show image)
U460-4A3C-IND U460-4A3C-IND Industrial 7-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A & 3x USB-C Ports, 15Kv ESD Immunity, 2Kv Surge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)