location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B003-HC2-DOCK1 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B003-HC2-DOCK1 2-Port USB-C KVM Dock - 4K HDMI, USB 3.2 Gen 1, USB-A Hub, Remote Selector, 85W PD Charging, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B003-HC2-DOCK1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332256621 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:40:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B003-HC2-DOCK1 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Converts audio/video signals from sources supporting USB-C DisplayPort Alt Mode
  • - HDMI port supports UHD resolutions up to 4K @ 30 Hz for crystal-clear video
  • - USB-C PD 3.0 port supports 85W power output for charging host computer
  • - USB 3.2 Gen 1 data ports allow connection of flash drives and other peripherals
  • - Remote port selector allows fast one-touch switching between connected devices
Guarantee: 3-year limited
Long product name Tripp Lite B003-HC2-DOCK1 KVM switch Black :
The short editorial description of Tripp Lite B003-HC2-DOCK1 KVM switch Black

2-Port USB-C KVM Dock - 4K HDMI, USB 3.2 Gen 1, USB-A Hub, Remote Selector, 85W PD Charging, Black
More>>>
Tripp Lite B003-HC2-DOCK1 KVM switch Black:
The official marketing text of Tripp Lite B003-HC2-DOCK1 KVM switch Black as supplied by the manufacturer

Connects 2 USB-C Sources to a Single HDMI Monitor, Wireless Keyboard and Mouse
This Desktop KVM/Docking Station lets you access, control, boot and reboot 2 USB-C sources at the same time. Both USB-C sources share one HDMI monitor, USB keyboard and USB mouse, which saves space on your desk or workspace.

Supports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals
By connecting the included USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers. The B003-HC2-DOCK1 lets you build a workstation for multitasking by giving you the ability to extend screens, connect USB peripherals and switch between sources with ease.

Transmits Crystal-Clear 4K Video
The HDMI port support 4K resolutions up to 3840 x 2160 at 30 Hz.

USB Hub Lets You Share Peripherals between Computers
The built-in two-port USB 3.2Gen1 hub allows you to share USB peripherals, such as printers, hard drives, scanners, webcams and flash drives, between both connected computers/sources. The hub is backward compatible with USB 2.0 and 1.1 devices.

USB-C PD 3.0 Charging Port Charges the Connected Notebook, Tablet or Other Device
The USB-C Power Delivery 3.0 port supports power output up to 85W, which is sufficient for charging and powering the connected source device, such as an Android smartphone or Chromebook. Just connect the device’s AC wall charger to the USB-C PD port.

Switching Between Computers Is Fast and Easy
Connect the included remote port selector to the specified port on the B003-HC2-DOCK1 and simply press the button anytime you want to switch between your USB-C sources. White LEDs indicate which computer is currently selected.

Cables Are Included for Fast and Simple Setup
Connect your two USB-C sources using the included USB-C (M/M) cables. The plug-and-play B003-HC2-DOCK1 requires no drivers, so you can connect and use it immediately. It works with all major operating systems, including Windows and Mac.

Short summary description Tripp Lite B003-HC2-DOCK1 KVM switch Black:
This short summary of the Tripp Lite B003-HC2-DOCK1 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B003-HC2-DOCK1, 3840 x 2160 pixels, 4K Ultra HD, Black

Long summary description Tripp Lite B003-HC2-DOCK1 KVM switch Black:
This is an auto-generated long summary of Tripp Lite B003-HC2-DOCK1 KVM switch Black based on the first three specs of the first five spec groups.

Tripp Lite B003-HC2-DOCK1. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: 4K Ultra HD, Maximum resolution: 3840 x 2160 pixels, Data transfer rate (max): 5 Gbit/s. Product color: Black, Certification: TAA, FCC. Power source: DC, Output voltage: 20 V, Output current: 5 A. Sustainability certificates: CE, REACH, RoHS

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
HDMI ports quantity
1
HDMI version
1.4
USB 2.0 Type-C ports quantity
3
Console ports *
HDMI, USB A
Console USB ports quantity
2
USB hub
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity
2
USB connector type
USB Type-A, USB Type-C
Performance
HD type *
4K Ultra HD
Maximum resolution *
3840 x 2160 pixels
Data transfer rate (max)
5 Gbit/s
HDCP
Yes
Number of users
1 user(s)
Design
Rack mounting *
No
Product color *
Black
Wired remote switch
Yes
LED indicators
Yes
Certification
TAA, FCC
Display
Built-in display *
No
Power
Power source
DC
Power
Output voltage
20 V
Output current
5 A
External power adapter
Yes
Sustainability
Sustainability certificates
CE, REACH, RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
13.4 oz (380 g)
Packaging data
Package width
2.17" (55.1 mm)
Package depth
6.1" (154.9 mm)
Package height
7.28" (184.9 mm)
Package weight
2.43 lbs (1.1 kg)
Packaging content
Cables included
USB Type-C to USB Type-C
Logistics data
Harmonized System (HS) code
85176200
Master (outer) case width
11.7" (296.9 mm)
Master (outer) case length
13" (329.9 mm)
Master (outer) case height
15.2" (385.1 mm)
Master (outer) case weight
48.5 lbs (22 kg)
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332256628
Country of origin
Taiwan
Technical details
Compliance certificates
CE, REACH, RoHS
Brand Image Article code product Stock Price from
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV1AC8-N4 KVM switch Black Tripp Lite B002-DV1AC8-N4 KVM switch Black
(show image)
B002-DV1AC8-N4 B002-DV1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC4-N4 KVM switch Black Tripp Lite B002-DP1AC4-N4 KVM switch Black
(show image)
B002-DP1AC4-N4 B002-DP1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV2A4-N4 KVM switch Black Tripp Lite B002-DV2A4-N4 KVM switch Black
(show image)
B002-DV2A4-N4 B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP2AC2-N4 KVM switch Black Tripp Lite B002-DP2AC2-N4 KVM switch Black
(show image)
B002-DP2AC2-N4 B002-DP2AC2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC8-N4 KVM switch Black Tripp Lite B002-DP1AC8-N4 KVM switch Black
(show image)
B002-DP1AC8-N4 B002-DP1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-H2A4-N4 KVM switch Black Tripp Lite B002-H2A4-N4 KVM switch Black
(show image)
B002-H2A4-N4 B002-H2A4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)