location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U342-GU3 mobile device dock station Tablet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U342-GU3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U342-GU3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332198327 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:31:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U342-GU3 mobile device dock station Tablet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic device type: Tablet
  • - Brand compatibility: Microsoft
  • - Black
  • - Power source type: AC, USB External power adapter
Guarantee: 1-year limited warranty
Long product name Tripp Lite U342-GU3 mobile device dock station Tablet Black :
The short editorial description of Tripp Lite U342-GU3 mobile device dock station Tablet Black

USB 3.0 Docking Station for Microsoft Surface and Surface Pro, USB-A and Gigabit Ethernet Ports
More>>>
Tripp Lite U342-GU3 mobile device dock station Tablet Black:
The official marketing text of Tripp Lite U342-GU3 mobile device dock station Tablet Black as supplied by the manufacturer

Adds 3 USB 3.0 ports and an RJ45 Gigabit Ethernet jack to your Microsoft Surface or Surface Pro. Recommended for transferring photos and other data, joining Ethernet networks or accessing printers and scanners.
- Supports data transfer rates up to 5 Gbps
- Ensures true 10/100/1000 Mbps Ethernet network speeds
- Fits perfectly on Surface kickstand
- Backward compatible with previous USB generations
- Plug and play with no software or drivers needed

The U342-GU3 USB 3.0 Docking Station expands the capabilities of your Microsoft® Surface® or Surface Pro by adding Gigabit Ethernet access and up to three USB peripherals, such as a printer, scanner and external hard drive. It’s compatible with all Surface models and versions. Its built-in stretching bracket allows it to fit perfectly on the Surface kickstand. No software or drivers are needed.

Access a 10/100/1000 Mbps wired network without an internal Ethernet card. The RJ45 Gigabit Ethernet connection complies with IEEE 802.3, 802.3u and 802.3ab standards and supports IEEE 802.3az Energy Efficient Ethernet, as well as full- and half-duplex operations, Wake-on-LAN, jumbo frames, VLAN tagging and auto-MDIX. It also supports Checksum Offload Engine (COE) to reduce CPU loading.

The USB 3.0 ports achieve data transfer speeds up to 5 Gbps without compromising signal quality. They’re backward compatible with previous USB generations.

Compatible with All Surface Models and Versions
- Plug and play with no software or drivers needed
- Fits perfectly on Surface kickstand
- Recommended for accessing a Gigabit Ethernet LAN, transferring data or connecting a printer or scanner

Add Up to 3 USB-A Devices to Your Surface
- Supports USB 3.0 data transfer rates up to 5 Gbps
- Backward compatible with previous USB generations

Join a Wired Gigabit Ethernet Network
- Ensures true 10/100/1000 Mbps Ethernet network speeds
- Complies with IEEE 802.3, 802.3u, 802.3ab and 802.3az standards
- Supports full- and half-duplex, Wake-on-LAN, jumbo frames, VLAN tagging and auto-MDIX
- Supports IPv4/IPv6 COE to reduce CPU loading

Short summary description Tripp Lite U342-GU3 mobile device dock station Tablet Black:
This short summary of the Tripp Lite U342-GU3 mobile device dock station Tablet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U342-GU3, Microsoft, Microsoft Surface, Surface Pro, Black

Long summary description Tripp Lite U342-GU3 mobile device dock station Tablet Black:
This is an auto-generated long summary of Tripp Lite U342-GU3 mobile device dock station Tablet Black based on the first three specs of the first five spec groups.

Tripp Lite U342-GU3. Basic device type: Tablet, Brand compatibility: Microsoft, Compatibility: Microsoft Surface, Surface Pro, Product color: Black

Performance
Basic device type *
Tablet
Brand compatibility *
Microsoft
Compatibility
Microsoft Surface, Surface Pro
Product color
Black
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Audio output *
No
HDMI *
No
Ethernet LAN (RJ-45) ports
1
Power
Power source type
AC, USB
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
DC output current
2 A
External power adapter
Yes
Packaging data
Quantity
1
Packaging data
Package width
4.4" (111.8 mm)
Package depth
10.9" (276.9 mm)
Package height
1.7" (43.2 mm)
Package weight
12.7 oz (360 g)
Packaging content
Quick start guide
Yes
Sustainability
Sustainability certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332198324
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
18.9" (480.1 mm)
Master (outer) case length
11.8" (300 mm)
Master (outer) case height
5.31" (134.9 mm)
Master (outer) case weight
9.48 lbs (4.3 kg)
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite U442-DOCK20-B mobile device dock station Tablet/Smartphone Black Tripp Lite U442-DOCK20-B mobile device dock station Tablet/Smartphone Black
(show image)
U442-DOCK20-B U442-DOCK20-B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)