location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCABLEDUCT1U rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCABLEDUCT1U SmartRack 1U Horizontal Cable Manager - Finger duct with cover
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCABLEDUCT1U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332142962 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCABLEDUCT1U rack accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1U 19-inch Horizontal Cable Manager -finger duct with cover
  • - Helps eliminate cable stress
  • - Organizes cables within SmartRack enclosure or open rack
  • - Required mounting hardware included
  • - Cold rolled steel with black finish
Guarantee: 5-year limited
Long product name Tripp Lite SRCABLEDUCT1U rack accessory :
The short editorial description of Tripp Lite SRCABLEDUCT1U rack accessory

SmartRack 1U Horizontal Cable Manager - Finger duct with cover
More>>>
Tripp Lite SRCABLEDUCT1U rack accessory:
The official marketing text of Tripp Lite SRCABLEDUCT1U rack accessory as supplied by the manufacturer

SmartRack® SRCABLEDUCT1U helps eliminate cable stress for your rack enclosure cabinet. The 1U 19-inch horizontal cable manager (finger duct with cover) organizes cables within the SmartRack enclosure or open rack. Required mounting hardware is included.

Short summary description Tripp Lite SRCABLEDUCT1U rack accessory:
This short summary of the Tripp Lite SRCABLEDUCT1U rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCABLEDUCT1U, Black, 1U, China, 19", 3.9" (99.1 mm), 19.1" (485.9 mm)

Long summary description Tripp Lite SRCABLEDUCT1U rack accessory:
This is an auto-generated long summary of Tripp Lite SRCABLEDUCT1U rack accessory based on the first three specs of the first five spec groups.

Tripp Lite SRCABLEDUCT1U. Product color: Black, Rack capacity: 1U, Country of origin: China. Size (imperial): 19", Width: 3.9" (99.1 mm), Depth: 19.1" (485.9 mm). Package width: 4" (101.6 mm), Package depth: 19.4" (492.8 mm), Package height: 2" (50.8 mm). Master (outer) case width: 10.9" (276.9 mm), Master (outer) case length: 20.1" (510.5 mm), Master (outer) case height: 17.5" (444.5 mm)

Features
Product color *
Black
Rack capacity
1U
Country of origin
China
Weight & dimensions
Size (imperial)
19"
Width
3.9" (99.1 mm)
Depth
19.1" (485.9 mm)
Height
1.77" (45 mm)
Weight
20.8 oz (590 g)
Packaging data
Package width
4" (101.6 mm)
Package depth
19.4" (492.8 mm)
Package height
2" (50.8 mm)
Packaging data
Package weight
24 oz (680 g)
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332142969
Compliance certificates
RoHS
Logistics data
Master (outer) case width
10.9" (276.9 mm)
Master (outer) case length
20.1" (510.5 mm)
Master (outer) case height
17.5" (444.5 mm)
Master (outer) case weight
34.4 lbs (15.6 kg)
Quantity per master (outer) case
20 pc(s)
Harmonized System (HS) code
85389099
Brand Image Article code product Stock Price from
Tripp Lite SRCABLEVRT12HD2 rack accessory Cable management panel Tripp Lite SRCABLEVRT12HD2 rack accessory Cable management panel
(show image)
SRCABLEVRT12HD2 SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD2 rack accessory Cable management panel Tripp Lite SRCABLEVRT6HD2 rack accessory Cable management panel
(show image)
SRCABLEVRT6HD2 SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD rack accessory Cable management panel Tripp Lite SRCABLEVRT6HD rack accessory Cable management panel
(show image)
SRCABLEVRT6HD SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT12HD rack accessory Cable management panel Tripp Lite SRCABLEVRT12HD rack accessory Cable management panel
(show image)
SRCABLEVRT12HD SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERING2UHD rack accessory Cable management panel Tripp Lite SRCABLERING2UHD rack accessory Cable management panel
(show image)
SRCABLERING2UHD SRCABLERING2UHD Horizontal Cable Manager - Metal Rings, Black, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEDUCT1UFC rack accessory Cable management panel Tripp Lite SRCABLEDUCT1UFC rack accessory Cable management panel
(show image)
SRCABLEDUCT1UFC SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERING1UHD rack accessory Cable management panel Tripp Lite SRCABLERING1UHD rack accessory Cable management panel
(show image)
SRCABLERING1UHD SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2POST12HD rack accessory Rack frame Tripp Lite SR2POST12HD rack accessory Rack frame
(show image)
SR2POST12HD SR2POST12HD SmartRack Heavy-Duty 12U 2-Post Open Frame Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2POST16HD rack accessory Rack frame Tripp Lite SR2POST16HD rack accessory Rack frame
(show image)
SR2POST16HD SR2POST16HD SmartRack Heavy-Duty 16U 2-Post Open Frame Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGSM rack accessory Cable ring Tripp Lite SRCABLERINGSM rack accessory Cable ring
(show image)
SRCABLERINGSM SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 7 distributor(s)
France 1 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)