location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCABLERING2UHD rack accessory Cable management panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCABLERING2UHD Horizontal Cable Manager - Metal Rings, Black, 2U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCABLERING2UHD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239938 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:38:17
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCABLERING2UHD rack accessory Cable management panel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Neatly organizes fiber, copper and coaxial cables in your enclosure or open frame rack
  • - Sturdy metal rings help maintain proper bend radius to eliminate cable stress
  • - Black cold-rolled steel construction ensures long life in demanding rack applications
  • - Includes all necessary hardware for mounting in an EIA-standard 19 in. rack
Guarantee: 5-year limited
Long product name Tripp Lite SRCABLERING2UHD rack accessory Cable management panel :
The short editorial description of Tripp Lite SRCABLERING2UHD rack accessory Cable management panel

Horizontal Cable Manager - Metal Rings, Black, 2U
More>>>
Tripp Lite SRCABLERING2UHD rack accessory Cable management panel:
The official marketing text of Tripp Lite SRCABLERING2UHD rack accessory Cable management panel as supplied by the manufacturer

2U Horizontal Cable Manager Keeps Your Rack Looking Neat and Organized
Easy to mount on either the front or rear of your rack cabinet or open frame rack, the SmartRack® SRCABLERING2UHD neatly organizes fiber optic, copper and coax cable bundles. This 2U horizontal manager maintains proper bend radius to eliminate stress on the cables connecting your network devices. Open rings allow convenient access to cabling for routing and separation of bundles. The cable manager is made from rugged cold-rolled steel to increase the total weight capacity. All hardware is included for installation on an EIA-standard 19-inch rack.

Short summary description Tripp Lite SRCABLERING2UHD rack accessory Cable management panel:
This short summary of the Tripp Lite SRCABLERING2UHD rack accessory Cable management panel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCABLERING2UHD, Cable management panel, Black, Metal, 2U, China, 19"

Long summary description Tripp Lite SRCABLERING2UHD rack accessory Cable management panel:
This is an auto-generated long summary of Tripp Lite SRCABLERING2UHD rack accessory Cable management panel based on the first three specs of the first five spec groups.

Tripp Lite SRCABLERING2UHD. Type: Cable management panel, Product color: Black, Housing material: Metal. Size (imperial): 19", Width: 3.94" (100 mm), Depth: 5.91" (150.1 mm). Quantity per pack: 1 pc(s), Package width: 3.94" (100.1 mm), Package depth: 5.91" (150.1 mm). Master (outer) case width: 22.3" (566.4 mm), Master (outer) case length: 24.8" (629.9 mm), Master (outer) case height: 21.1" (535.9 mm)

Features
Type *
Cable management panel
Product color *
Black
Housing material
Metal
Rack capacity
2U
Country of origin
China
Weight & dimensions
Size (imperial)
19"
Width
3.94" (100 mm)
Depth
5.91" (150.1 mm)
Height
19.5" (495 mm)
Weight
31 oz (880 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
3.94" (100.1 mm)
Package depth
5.91" (150.1 mm)
Packaging data
Package height
19.5" (495 mm)
Package weight
31 oz (880 g)
Packaging content
Mounting kit
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332239935
Logistics data
Master (outer) case width
22.3" (566.4 mm)
Master (outer) case length
24.8" (629.9 mm)
Master (outer) case height
21.1" (535.9 mm)
Master (outer) case weight
39 lbs (17.7 kg)
Quantity per master (outer) case
20 pc(s)
Harmonized System (HS) code
7616.99.5190
Brand Image Article code product Stock Price from
Tripp Lite SRCABLEVRT12HD2 rack accessory Cable management panel Tripp Lite SRCABLEVRT12HD2 rack accessory Cable management panel
(show image)
SRCABLEVRT12HD2 SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD2 rack accessory Cable management panel Tripp Lite SRCABLEVRT6HD2 rack accessory Cable management panel
(show image)
SRCABLEVRT6HD2 SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD rack accessory Cable management panel Tripp Lite SRCABLEVRT6HD rack accessory Cable management panel
(show image)
SRCABLEVRT6HD SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT12HD rack accessory Cable management panel Tripp Lite SRCABLEVRT12HD rack accessory Cable management panel
(show image)
SRCABLEVRT12HD SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEDUCT1UFC rack accessory Cable management panel Tripp Lite SRCABLEDUCT1UFC rack accessory Cable management panel
(show image)
SRCABLEDUCT1UFC SRCABLEDUCT1UFC Horizontal Cable Manager - Finger Duct with Cover, Yellow, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERING1UHD rack accessory Cable management panel Tripp Lite SRCABLERING1UHD rack accessory Cable management panel
(show image)
SRCABLERING1UHD SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGSM rack accessory Cable ring Tripp Lite SRCABLERINGSM rack accessory Cable ring
(show image)
SRCABLERINGSM SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGLG rack accessory Cable ring Tripp Lite SRCABLERINGLG rack accessory Cable ring
(show image)
SRCABLERINGLG SRCABLERINGLG Cable Management D-Rings for Rack Enclosures - Button Mount, Large, 3 x 4 in., 12 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRLRADIUS18 rack accessory Cable management panel Tripp Lite SRLRADIUS18 rack accessory Cable management panel
(show image)
SRLRADIUS18 SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRLRADIUS12 rack accessory Cable management panel Tripp Lite SRLRADIUS12 rack accessory Cable management panel
(show image)
SRLRADIUS12 SRLRADIUS12 Cable Runway Radius Drop for 12 in. Straight & 90-Degree Ladder Sections - Hardware Included 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)