location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCABLERINGSM rack accessory Cable ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCABLERINGSM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332212993 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:50:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCABLERINGSM rack accessory Cable ring
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Set of 12 cable management rings fits into rack’s standard toolless button mounts
  • - Organizes cables and eases strain within open frame rack or rack enclosure cabinet
  • - High-strength polycarbonate rings measure 2 x 4 in. for easy cable insertion
Guarantee: 5-year limited
Long product name Tripp Lite SRCABLERINGSM rack accessory Cable ring :
The short editorial description of Tripp Lite SRCABLERINGSM rack accessory Cable ring

Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack
More>>>
Tripp Lite SRCABLERINGSM rack accessory Cable ring:
The official marketing text of Tripp Lite SRCABLERINGSM rack accessory Cable ring as supplied by the manufacturer

Eliminates Cable Strain and Eases Clutter in Your Rack Enclosure or Open Frame Rack
This 12-pack of SmartRack® high-strength polycarbonate rings easily installs in your rack’s toolless button mounts as a versatile cable management solution. Mount them at custom intervals to route your bundled network cables horizontally, vertically or around installed equipment. Each ring measures 2 x 4 inches and offers a semi-flexible slot for easy insertion of bundled cables. Organizing your cables within your rack cabinet or open frame rack eliminates stress, prevents tangling and cable clutter, and improves airflow through the rack to keep equipment cool.

Short summary description Tripp Lite SRCABLERINGSM rack accessory Cable ring:
This short summary of the Tripp Lite SRCABLERINGSM rack accessory Cable ring data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCABLERINGSM, Cable ring, Black, Polycarbonate (PC), China, 2.39" (60.8 mm), 4.41" (111.9 mm)

Long summary description Tripp Lite SRCABLERINGSM rack accessory Cable ring:
This is an auto-generated long summary of Tripp Lite SRCABLERINGSM rack accessory Cable ring based on the first three specs of the first five spec groups.

Tripp Lite SRCABLERINGSM. Type: Cable ring, Product color: Black, Housing material: Polycarbonate (PC). Width: 2.39" (60.8 mm), Depth: 4.41" (111.9 mm), Height: 0.709" (18 mm). Quantity per pack: 12 pc(s), Package width: 6.26" (159 mm), Package depth: 7.56" (192 mm). Master (outer) case width: 13.3" (337.1 mm), Master (outer) case length: 16" (406.9 mm), Master (outer) case height: 19.7" (500.1 mm)

Features
Type *
Cable ring
Product color *
Black
Housing material
Polycarbonate (PC)
Country of origin
China
Weight & dimensions
Width
2.39" (60.8 mm)
Depth
4.41" (111.9 mm)
Height
0.709" (18 mm)
Weight
1.06 oz (30 g)
Packaging data
Quantity per pack
12 pc(s)
Package width
6.26" (159 mm)
Package depth
7.56" (192 mm)
Packaging data
Package height
3.74" (95 mm)
Package weight
20.5 oz (580 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332212990
Compliance certificates
RoHS
Logistics data
Master (outer) case width
13.3" (337.1 mm)
Master (outer) case length
16" (406.9 mm)
Master (outer) case height
19.7" (500.1 mm)
Master (outer) case weight
27.3 lbs (12.4 kg)
Quantity per master (outer) case
20 pc(s)
Harmonized System (HS) code
3926.90.9985
Brand Image Article code product Stock Price from
Tripp Lite SRCABLEVRT12HD2 rack accessory Cable management panel Tripp Lite SRCABLEVRT12HD2 rack accessory Cable management panel
(show image)
SRCABLEVRT12HD2 SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD2 rack accessory Cable management panel Tripp Lite SRCABLEVRT6HD2 rack accessory Cable management panel
(show image)
SRCABLEVRT6HD2 SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD rack accessory Cable management panel Tripp Lite SRCABLEVRT6HD rack accessory Cable management panel
(show image)
SRCABLEVRT6HD SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT12HD rack accessory Cable management panel Tripp Lite SRCABLEVRT12HD rack accessory Cable management panel
(show image)
SRCABLEVRT12HD SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERING2UHD rack accessory Cable management panel Tripp Lite SRCABLERING2UHD rack accessory Cable management panel
(show image)
SRCABLERING2UHD SRCABLERING2UHD Horizontal Cable Manager - Metal Rings, Black, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERING1UHD rack accessory Cable management panel Tripp Lite SRCABLERING1UHD rack accessory Cable management panel
(show image)
SRCABLERING1UHD SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGLG rack accessory Cable ring Tripp Lite SRCABLERINGLG rack accessory Cable ring
(show image)
SRCABLERINGLG SRCABLERINGLG Cable Management D-Rings for Rack Enclosures - Button Mount, Large, 3 x 4 in., 12 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRLRADIUS18 rack accessory Cable management panel Tripp Lite SRLRADIUS18 rack accessory Cable management panel
(show image)
SRLRADIUS18 SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRLRADIUS12 rack accessory Cable management panel Tripp Lite SRLRADIUS12 rack accessory Cable management panel
(show image)
SRLRADIUS12 SRLRADIUS12 Cable Runway Radius Drop for 12 in. Straight & 90-Degree Ladder Sections - Hardware Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRLBUTTSPLICE rack accessory Mounting kit Tripp Lite SRLBUTTSPLICE rack accessory Mounting kit
(show image)
SRLBUTTSPLICE SRLBUTTSPLICE Butt-Splice Kit for Straight and 90-Degree Ladder Runway Sections - Hardware Included 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)