location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRLJUNCTSPLICE mounting kit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRLJUNCTSPLICE Junction-Splice Kit for 90-Degree Ladder Runway Connections - Hardware Included
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRLJUNCTSPLICE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214478 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:45:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRLJUNCTSPLICE mounting kit Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Securely connects cable management ladders outside rack enclosure or open frame rack
  • - Allows you more flexibility in routing custom cable management schemes
  • - Compatible with both straight and 90-degree-bend ladder sections
  • - Fits solid and tubular steel runway measuring 1.5 x 0.375 in. (38 x 9.5 mm)
  • - Includes all necessary mounting and installation hardware for immediate use
Guarantee: 5-year limited
Long product name Tripp Lite SRLJUNCTSPLICE mounting kit Black :
The short editorial description of Tripp Lite SRLJUNCTSPLICE mounting kit Black

Junction-Splice Kit for 90-Degree Ladder Runway Connections - Hardware Included
More>>>
Tripp Lite SRLJUNCTSPLICE mounting kit Black:
The official marketing text of Tripp Lite SRLJUNCTSPLICE mounting kit Black as supplied by the manufacturer

Cable Ladder Connector Creates 90-Degree Splices in the Runway System in Your Data Center
This SmartRack junction-splice kit creates a secure connection point between two perpendicular sections of cable ladder in your server room or data center. This allows you great flexibility in creating custom cable management schemes and keeping them organized. All mounting and installation hardware is included. The corner clamp plates fit solid and tubular steel runway measuring 1.5 x 0.375 inches (38 x 9.5 millimeters). The SRLJUNCTSPLICE is designed to connect SRCABLELADDER, SRCABLELADDER18, SRL90BEND12, SRL90BEND18 and other compatible straight and 90-degree ladder sections.

Short summary description Tripp Lite SRLJUNCTSPLICE mounting kit Black:
This short summary of the Tripp Lite SRLJUNCTSPLICE mounting kit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRLJUNCTSPLICE, Black

Long summary description Tripp Lite SRLJUNCTSPLICE mounting kit Black:
This is an auto-generated long summary of Tripp Lite SRLJUNCTSPLICE mounting kit Black based on the first three specs of the first five spec groups.

Tripp Lite SRLJUNCTSPLICE. Product color: Black

Technical details
Product color *
Black
Certification
RoHS
Country of origin
China
Weight & dimensions
Weight
9.52 oz (270 g)
Width
3.94" (100 mm)
Depth
3.94" (100 mm)
Height
1.97" (50 mm)
Packaging data
Package width
3.94" (100.1 mm)
Package depth
3.94" (100.1 mm)
Packaging data
Package height
1.97" (50 mm)
Package weight
9.52 oz (270 g)
Logistics data
Master (outer) case width
16.5" (420.1 mm)
Master (outer) case length
16.5" (420.1 mm)
Master (outer) case height
4.72" (119.9 mm)
Master (outer) case weight
39.7 lbs (18 kg)
Quantity per master (outer) case
32 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332214475
Harmonized System (HS) code
7326.90.8688
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)