location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDUMV32HVNETLX power distribution unit (PDU) 24 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDUMV32HVNETLX 7.7kW Single-Phase Switched PDU with LX Platform Interface, 230V Output, IEC 309 32A Blue, 10 ft. (3.05 m) Cord, 0U, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMV32HVNETLX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332202352 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:43:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDUMV32HVNETLX power distribution unit (PDU) 24 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20 C13 and 4 C19 230V outlets distribute clean power to connected rack equipment
  • - Pre-installed WEBCARDLX with latest version of PADM20 for IP-based Auto Probe feature
  • - Remote power monitoring and control reduces on-site visits and maintenance costs
  • - 10-ft. (3.05 m) power cord with IEC 309 32A Blue (2P+E) input connects to compatible AC source
  • - Digital ammeter for on-site load monitoring helps prevent power overloads
Guarantee: 2-year limited
Long product name Tripp Lite PDUMV32HVNETLX power distribution unit (PDU) 24 AC outlet(s) 0U Black :
The short editorial description of Tripp Lite PDUMV32HVNETLX power distribution unit (PDU) 24 AC outlet(s) 0U Black

7.7kW Single-Phase Switched PDU with LX Platform Interface, 230V Output, IEC 309 32A Blue, 10 ft. (3.05 m) Cord, 0U, TAA
More>>>
Tripp Lite PDUMV32HVNETLX power distribution unit (PDU) 24 AC outlet(s) 0U Black:
The official marketing text of Tripp Lite PDUMV32HVNETLX power distribution unit (PDU) 24 AC outlet(s) 0U Black as supplied by the manufacturer

0U PDU Distributes, Monitors and Manages Network-Grade AC Power
Recommended for data centers, server rooms and network closets, this 0U vertical PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. You can more efficiently manage network power consumption and properly balance loads without having to visit the site. Reducing the number of on-site visits can help lower the cost of data center maintenance.

24 Outlets Dispense Clean Power
During normal operation, 24 individually controllable outlets—20 C13 and four C19—distribute AC power to connected equipment. Each 230V outlet is accompanied by an LED that illuminates when the outlet is ramped up and ready to be used. The outlets are split into two load banks, each protected by a circuit breaker that trips if the bank's connected load exceeds its maximum load rating. Plug-lock insert sleeves are included to prevent connected cables from becoming accidentally dislodged.

Digital Load Meter Helps Prevent Potentially Expensive Overloads
A digital ammeter reports the load for each outlet bank separately and the total connected load. Monitoring amperage helps ensure load levels remain well below maximum capacity with no danger of overload that could lead to costly downtime or damaged equipment. The firmware can be easily upgraded to ensure the PDU continues to perform at its best as connected equipment adds new features.

Built-In LX Platform Network Management Card Allows Remote Access 24/7
The built-in WEBCARDLX with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities, including customizable dashboard graphs to fit user preferences. The PADM20 upgrade and PowerAlert Element Manager (PAEM) software form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations. PADM20’s Auto Probe feature allows a PDU with switched loads to automatically reboot devices if a network communication failure is detected. This preserves uptime and minimizes the time and expense associated with on-site support.

Easy to Install Vertically in an EIA-Standard 19 in. Rack
The 0U rack PDU (rPDU) mounts vertically using the included toolless mounting buttons or the included brackets. Spare buttons are also included. Use the included PDUMVROTATEBRKT kit to install the PDU with outlets facing the rear for better airflow or equipment access. A 10-ft. (3.05 m) cord with IEC 309 32A Blue (2P+E) input plug connects the single-phase PDU to a compatible AC power source, generator or protected UPS system.

TAA-Compliant for GSA Schedule Purchases
The PDUMV32HVNETLX is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

2-Year Warranty
The PDUMV32HVNETLX is backed by a 2-year warranty, ensuring reliability and performance.

Short summary description Tripp Lite PDUMV32HVNETLX power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDUMV32HVNETLX power distribution unit (PDU) 24 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDUMV32HVNETLX, Switched, 0U, Single-phase, Vertical, Black, 24 AC outlet(s)

Long summary description Tripp Lite PDUMV32HVNETLX power distribution unit (PDU) 24 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDUMV32HVNETLX power distribution unit (PDU) 24 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDUMV32HVNETLX. PDU types: Switched, Rack capacity: 0U, Type: Single-phase. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC309. Certification: TAA. Nominal input voltage: 230 V, Maximum current: 32 A, Nominal output voltage: 230 V. Width: 2.2" (55.9 mm), Depth: 69.9" (1776 mm), Dimensions (WxDxH): 2.2 x 4.25 x 69.9" (56 x 108 x 1776 mm)

Design
PDU types *
Switched
Type
Single-phase
Rack capacity *
0U
Mounting
Vertical
Product color
Black
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
24 AC outlet(s)
Power plug
IEC309
AC outlet types *
C13 coupler, C19 coupler
Features
Certification
TAA
Power
Nominal input voltage *
230 V
Maximum current *
32 A
Nominal output voltage
230 V
Weight & dimensions
Width
2.2" (55.9 mm)
Depth
69.9" (1776 mm)
Dimensions (WxDxH)
2.2 x 4.25 x 69.9" (56 x 108 x 1776 mm)
Height
4.25" (108 mm)
Weight
12.5 lbs (5.67 kg)
Packaging data
Package dimensions (WxDxH)
6.57 x 73.3 x 5.43" (166.9 x 1862.1 x 137.9 mm)
Package weight
16.7 lbs (7.58 kg)
Package width
6.57" (166.9 mm)
Package depth
73.3" (1862.1 mm)
Package height
5.43" (137.9 mm)
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite PDU3EVSR1H50 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDU3EVSR1H50 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDU3EVSR1H50 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, CS8365C Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVSR1L2130 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDU3EVSR1L2130 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDU3EVSR1L2130 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L21-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVSR1G60 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDU3EVSR1G60 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDU3EVSR1G60 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, IEC-309 60A Blue (3P+E) Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV30-ISO power distribution unit (PDU) 20 AC outlet(s) 0U Black Tripp Lite PDUMV30-ISO power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
PDUMV30-ISO 2.88kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 24 NEMA 5-15/20R Outlets, L5-30P Input, 10 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black Tripp Lite PDUMV15-ISO power distribution unit (PDU) 16 AC outlet(s) 0U Black
(show image)
PDUMV15-ISO 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black Tripp Lite PDUMNH30AT2 power distribution unit (PDU) 25 AC outlet(s) 2U Black
(show image)
PDUMNH30AT2 2.9kW 120V Single-Phase ATS/Monitored PDU - 24 5-15/20R & 1 L5-30R Outlets, Dual L5-30P Inputs, 10 ft. Cords, 2U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUB201U power distribution unit (PDU) 6 AC outlet(s) 1U Black Tripp Lite PDUB201U power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
PDUB201U 100-125V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 6 NEMA 5-20R Outlets, 2 5-20P Inputs, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUV20HVL6-72 power distribution unit (PDU) 16 AC outlet(s) 0U Black Tripp Lite PDUV20HVL6-72 power distribution unit (PDU) 16 AC outlet(s) 0U Black
(show image)
PDUV20HVL6-72 3.7kW 208/230V Single-Phase Basic PDU - 32 C13 & 6 C19 Outlets, L6-20P Input, 10 ft. Cord, 63.75 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black Tripp Lite PDUMV20HV-36 power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
PDUMV20HV-36 PDUMV20HV-36 3.7kW 208/230V Single-Phase Local Metered PDU - 16 C13 & 4 C19 Outlets, C20/L6-20P Input, 10-ft. (3.05 m) Cord, 40 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUV30-36 power distribution unit (PDU) 12 AC outlet(s) 0U Black Tripp Lite PDUV30-36 power distribution unit (PDU) 12 AC outlet(s) 0U Black
(show image)
PDUV30-36 PDUV30-36 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Polska 1 distributor(s)
United States 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)