location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite APSX3024SW power adapter/inverter Indoor 3000 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APSX3024SW 3000W APS X Series 24VDC 230V Inverter/Charger with Pure Sine-Wave Output, Hardwired
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APSX3024SW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332141071 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:23:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite APSX3024SW power adapter/inverter Indoor 3000 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Delivers pure sine-wave 230V AC power from AC or DC source
  • - 3000W continuous output power; 6000W peak power
  • - Auto-transfer switching option for UPS operation
  • - Protects against blackouts, surges and EMI/RFI line noise
  • - Rugged steel housing resists moisture and impact
Guarantee: 2-year limited
Long product name Tripp Lite APSX3024SW power adapter/inverter Indoor 3000 W Black :
The short editorial description of Tripp Lite APSX3024SW power adapter/inverter Indoor 3000 W Black

3000W APS X Series 24VDC 230V Inverter/Charger with Pure Sine-Wave Output, Hardwired
More>>>
Tripp Lite APSX3024SW power adapter/inverter Indoor 3000 W Black:
The official marketing text of Tripp Lite APSX3024SW power adapter/inverter Indoor 3000 W Black as supplied by the manufacturer

The APSX3024SW 3000W APS X Series 24V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of power tools, computers, audio/video components and other sensitive electronics at mobile, emergency and remote sites. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.

The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 3000W of continuous power, 4500W up to one minute or 6000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.

Designed for easy installation in RVs, commercial and fleet vehicles and emergency vehicles, the APSX3024SW converts stored power from any 24V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 23/90A selectable charging system while simultaneously delivering AC power to connected equipment.

When used as a UPS, the APSX3024SW responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate load percentage and battery charge level.

Short summary description Tripp Lite APSX3024SW power adapter/inverter Indoor 3000 W Black:
This short summary of the Tripp Lite APSX3024SW power adapter/inverter Indoor 3000 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite APSX3024SW, Universal, Indoor, 230 V, 50/60 Hz, 3000 W, 230 V

Long summary description Tripp Lite APSX3024SW power adapter/inverter Indoor 3000 W Black:
This is an auto-generated long summary of Tripp Lite APSX3024SW power adapter/inverter Indoor 3000 W Black based on the first three specs of the first five spec groups.

Tripp Lite APSX3024SW. Purpose: Universal, Power supply type: Indoor, Input voltage: 230 V. Product color: Black, Housing material: Metal. Width: 8.9" (226.1 mm), Depth: 12.4" (315 mm), Height: 10.1" (256 mm). Package width: 18.4" (468.1 mm), Package depth: 22.5" (572 mm), Package height: 20.1" (510 mm). Master (outer) case width: 18.4" (468.1 mm), Master (outer) case length: 22.5" (572 mm), Master (outer) case height: 20.1" (510 mm)

Features
Purpose *
Universal
Power supply type *
Indoor
Input voltage *
230 V
Input frequency *
50/60 Hz
Output power *
3000 W
Output voltage *
230 V
Output frequency
50/60 Hz
Adjustable output voltage
Yes
Power protection features
Over voltage, Under voltage
Country of origin
China
Power
Automatic output voltage adjustment
Yes
Design
Product color *
Black
Housing material
Metal
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
8.9" (226.1 mm)
Depth
12.4" (315 mm)
Height
10.1" (256 mm)
Weight
64.8 lbs (29.4 kg)
Packaging data
Package width
18.4" (468.1 mm)
Package depth
22.5" (572 mm)
Package height
20.1" (510 mm)
Package weight
87.1 lbs (39.5 kg)
Technical details
Peak power
6000 W
Logistics data
Harmonized System (HS) code
85044095
Master (outer) case width
18.4" (468.1 mm)
Master (outer) case length
22.5" (572 mm)
Master (outer) case height
20.1" (510 mm)
Master (outer) case weight
87.1 lbs (39.5 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)