location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite APSX4048SW uninterruptible power supply (UPS) 4000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APSX4048SW 4000W APS X Series 48VDC 220/230/240V Inverter/Charger with Pure Sine-Wave Output, ATS, Hardwired
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APSX4048SW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332179067 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:18:29
The date of the most recent change of the data-sheet in Icecat's system
Tripp Lite APSX4048SW user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite APSX4048SW uninterruptible power supply (UPS) 4000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Delivers pure sine-wave AC power from AC or DC source
  • - Continuous 220/230/240V selectable AC input/output
  • - Operates in single- or 3-phase mode
  • - 4000W continuous output power; 8000W peak power
  • - Auto-transfer switching option for UPS operation
Guarantee: 2-year limited
Long product name Tripp Lite APSX4048SW uninterruptible power supply (UPS) 4000 W :
The short editorial description of Tripp Lite APSX4048SW uninterruptible power supply (UPS) 4000 W

4000W APS X Series 48VDC 220/230/240V Inverter/Charger with Pure Sine-Wave Output, ATS, Hardwired
More>>>
Tripp Lite APSX4048SW uninterruptible power supply (UPS) 4000 W:
The official marketing text of Tripp Lite APSX4048SW uninterruptible power supply (UPS) 4000 W as supplied by the manufacturer

The APSX4048SW 4000W APS X Series 48V DC 220/230/240V AC Inverter/Charger is a reliable power source for a wide variety of tools and sensitive electronics at mobile, emergency and remote sites. With no fumes, fuel or excess noise, it's an excellent alternative to generator power. It's operable in single-phase mode or three-phase mode for high-capacity industrial and commercial installations.

The DC-to-AC pure sine-wave inverter delivers network-grade power. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as an extended-run UPS, standalone AC power source or vehicle inverter. It delivers 4000W of continuous power, 6000W up to one minute or 8000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.

Designed for easy installation in RVs, commercial and fleet vehicles and emergency vehicles, the APSX4048SW converts stored power from any 48V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime. When hardwired to an external AC source, the unit keeps the user-supplied batteries charged via a three-stage 1-70A selectable charging system while simultaneously delivering AC power to connected equipment. When used as a UPS, the APSX4048SW responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output.

Short summary description Tripp Lite APSX4048SW uninterruptible power supply (UPS) 4000 W:
This short summary of the Tripp Lite APSX4048SW uninterruptible power supply (UPS) 4000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite APSX4048SW, 4000 W, 220 V, 240 V, 220 V, 240 V, 50 - 60 Hz

Long summary description Tripp Lite APSX4048SW uninterruptible power supply (UPS) 4000 W:
This is an auto-generated long summary of Tripp Lite APSX4048SW uninterruptible power supply (UPS) 4000 W based on the first three specs of the first five spec groups.

Tripp Lite APSX4048SW. Output power: 4000 W, Input operation voltage (min): 220 V, Input operation voltage (max): 240 V. AC outlet types: Terminal. Battery voltage: 48 V. Form factor: Compact, Product color: White. Width: 7.25" (184.2 mm), Depth: 22.5" (571.5 mm), Height: 9" (228.6 mm)

Features
Output power *
4000 W
Input operation voltage (min) *
220 V
Input operation voltage (max) *
240 V
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency regulation
50 - 60 Hz
Output voltage regulation
2%
Country of origin
Taiwan
Ports & interfaces
AC outlet types
Terminal
Battery
Battery voltage
48 V
Design
Form factor *
Compact
Product color *
White
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
7.25" (184.2 mm)
Depth
22.5" (571.5 mm)
Height
9" (228.6 mm)
Weight
57.1 lbs (25.9 kg)
Package width
12.5" (317.5 mm)
Package depth
31" (787.4 mm)
Package height
11.8" (299.7 mm)
Package weight
59.1 lbs (26.8 kg)
Logistics data
Master (outer) case width
12.5" (317.5 mm)
Master (outer) case length
31" (787.4 mm)
Master (outer) case height
11.8" (299.7 mm)
Master (outer) case weight
59.1 lbs (26.8 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)