location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PINV3000SWL-120 power adapter/inverter Auto 3000 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000W Heavy-Duty Compact Power Inverter - 2x 5-15/20R, USB Charging, Pure Sine Wave, Wired Remote
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PINV3000SWL-120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332266743 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:48:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PINV3000SWL-120 power adapter/inverter Auto 3000 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Provides pure sine wave power for appliances, power tools and other electronics
  • - Ideal for areas without power outlets, such as construction sites or mobile offices
  • - NEMA 5-15/20R GFCI outlets + hardwire terminals deliver 3000W continuous output
  • - USB charging ports keep smartphones, tablets and laptops at full capacity
  • - Wired remote module extends power control to cab of utility or work truck
Guarantee: 2-year limited warranty
Long product name Tripp Lite PINV3000SWL-120 power adapter/inverter Auto 3000 W Black :
The short editorial description of Tripp Lite PINV3000SWL-120 power adapter/inverter Auto 3000 W Black

3000W Heavy-Duty Compact Power Inverter - 2x 5-15/20R, USB Charging, Pure Sine Wave, Wired Remote
More>>>
Tripp Lite PINV3000SWL-120 power adapter/inverter Auto 3000 W Black:
The official marketing text of Tripp Lite PINV3000SWL-120 power adapter/inverter Auto 3000 W Black as supplied by the manufacturer

Industrial-Grade Inverter Charges and Powers Multiple Electronic Devices in Your Vehicle
You don’t have to be near an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 3000W mobile inverter converts 12V DC power from your car, utility truck, fleet vehicle, boat or RV’s battery into pure sine wave 110V AC power. Just connect the included battery cables between the PINV3000SWL-120’s DC input terminals and the positive and negative terminals on your vehicle’s battery. An LCD displays capacity, voltage, frequency, current and fault information.

GFCI-Protected AC Outlets and Hardwire Terminals Provide Portable Power for Your Mobile Applications
This heavy-duty power inverter provides a modified sine wave for use at remote locations, such as campgrounds, construction sites and mobile offices. Two NEMA 5-15/20R outlets, as well as hardwire output terminals, deliver a continuous output of 3000W and a peak surge output of 6000W. That’s plenty to operate a variety of appliances and power tools, such as low-power lights, telemetry equipment, smart battery rechargers for small battery-operated power tools, and mobile office equipment. Both outlets feature OSHA-compliant GFCI (Ground Fault Circuit Interrupter) protection to shield you from electrical hazards due to excessive fault current.

USB Charging Ports Keep Your Devices at Full Strength
A 5V USB-A port outputs DC power up to 2.1A. A USB-C port outputs 5V/9V/12V fast-charging up to 18W maximum. Both USB ports remain active when the inverter’s on/off switch is set to Off. This allows you to charge your smartphone, tablet, laptop or GPS unit without draining too much power from the vehicle’s battery.

Includes the Latest Safety Features to Protect Your Equipment and Battery
The on/off switch offers one-touch control over all AC outlets. If the power input from the vehicle’s battery drops below 10V or exceeds 16V, the PINV3000SWL-120 will automatically shut down. Green and red LEDs indicate normal and improper operation. The temperature-controlled fan system begin cooling automatically when the internal temperature rises to a certain level during extended use. An audible alarm sounds during excessively low voltage or fault conditions.

Remote Control Module Allows Power Control from 20 ft. Away
The included PINVSWRM remote control module with 20-foot (6-meter) cable connects to the telephone-style RJ12 jack on the inverter’s front panel. The module lets you mount the inverter out of sight, such as below your truck cab’s jump seat or inside the glove compartment, and operate it from your vehicle’s dashboard. The green LED confirms the inverter is powered on and operating correctly.

Brackets Included for Permanent Mounting
The industrial power inverter’s aluminum housing withstands the rigors of worksites, construction sites, business trips and family vacations. Use the built-in mounting brackets and included hardware to permanently install the inverter in a horizontal position.

Short summary description Tripp Lite PINV3000SWL-120 power adapter/inverter Auto 3000 W Black:
This short summary of the Tripp Lite PINV3000SWL-120 power adapter/inverter Auto 3000 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PINV3000SWL-120, Car inverter, Auto, 12 V, 3000 W, 110 V, DC-to-AC

Long summary description Tripp Lite PINV3000SWL-120 power adapter/inverter Auto 3000 W Black:
This is an auto-generated long summary of Tripp Lite PINV3000SWL-120 power adapter/inverter Auto 3000 W Black based on the first three specs of the first five spec groups.

Tripp Lite PINV3000SWL-120. Purpose: Car inverter, Power supply type: Auto, Input voltage: 12 V. Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS), Aluminum, Steel, Cooling type: Active. Sustainability certificates: Federal Communications Commission (FCC). Width: 18.4" (466.9 mm), Depth: 9.82" (249.4 mm), Height: 4" (101.6 mm). Quantity per pack: 1 pc(s), Package width: 12.5" (317.5 mm), Package depth: 19.6" (497.8 mm)

Features
Purpose *
Car inverter
Power supply type *
Auto
Power current type
DC-to-AC
Input voltage *
12 V
Output power *
3000 W
Output voltage *
110 V
Output frequency
60 Hz
USB ports quantity
2
Power protection features
Overload
Country of origin
China
Design
Product color *
Black
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminum, Steel
Cooling type
Active
Built-in fan
Yes
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Federal Communications Commission (FCC)
Weight & dimensions
Width
18.4" (466.9 mm)
Depth
9.82" (249.4 mm)
Height
4" (101.6 mm)
Weight
15.1 lbs (6.85 kg)
Packaging data
Quantity per pack *
1 pc(s)
Package width
12.5" (317.5 mm)
Package depth
19.6" (497.8 mm)
Package height
6.4" (162.6 mm)
Package weight
16.5 lbs (7.48 kg)
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
20.5" (520.7 mm)
Master (outer) case length
13.4" (340.4 mm)
Master (outer) case height
13.5" (342.9 mm)
Master (outer) case weight
35.7 lbs (16.2 kg)
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332266740
Country Distributor
United States 1 distributor(s)