location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP-260 equipment case Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12V / 24V External Battery Pack Enclosure for PowerVerter APS Inverter / Chargers, Tower
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP-260 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332080011 show
Category:
Cases for storing pieces of equipment such as cameras, laptops, tripods.
Equipment Cases Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:42:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP-260 equipment case Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Material: Steel
  • - Gray
  • - 13.5 lbs (6.12 kg)
Guarantee: 1-year limited warranty
Long product name Tripp Lite BP-260 equipment case Gray :
The short editorial description of Tripp Lite BP-260 equipment case Gray

External 12/24V Tower Battery Pack Enclosure for PowerVerter APS Inverter / Chargers
More>>>
Tripp Lite BP-260 equipment case Gray:
The official marketing text of Tripp Lite BP-260 equipment case Gray as supplied by the manufacturer

Tripp Lite's BP260 battery pack for use with Tripp Lite 12 and 24 volt PowerVerter APS inverter/charger systems. Rugged all metal battery enclosure safely houses two batteries and includes heavy gauge cabling, nut and bolt connectors and battery terminal isolators for user installation. Holds two Tripp Lite separate-purchase 98-121 batteries rated at 12 volts, 75 amp hours.

- Sturdy metal battery cabinet
- Holds two 12V batteries (sold separately)

- Offers extended-run operation when used in conjunction with Tripp Lite APS systems with a 12 or 24V DC battery connection
- Holds 2 Tripp Lite 98-121 batteries rated at 12 volts, 75 amp hours (sold separately)
- Rugged all-metal battery enclosure safely houses two batteries
- Includes complete battery cabling (two 2-ft., two 8-in., one 6 inch fusable link), nuts and bolts for battery connection, set of red battery terminal isolators

Short summary description Tripp Lite BP-260 equipment case Gray:
This short summary of the Tripp Lite BP-260 equipment case Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP-260, Steel, 13.5 lbs (6.12 kg), Gray

Long summary description Tripp Lite BP-260 equipment case Gray:
This is an auto-generated long summary of Tripp Lite BP-260 equipment case Gray based on the first three specs of the first five spec groups.

Tripp Lite BP-260. Material: Steel. Weight: 13.5 lbs (6.12 kg). Product color: Gray

Features
Product color *
Gray
Material *
Steel
Country of origin
United States
Weight & dimensions
Width
10.5" (266.7 mm)
Depth
17.8" (450.9 mm)
Height
10.5" (266.7 mm)
Weight
13.5 lbs (6.12 kg)
Packaging data
Package width
11.1" (281.9 mm)
Package depth
12.2" (309.9 mm)
Package height
19.7" (500.4 mm)
Package weight
19.8 lbs (8.98 kg)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332080018
Logistics data
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)