Tripp Lite logo

Tripp Lite BP12V54 UPS battery Sealed Lead Acid (VRLA) 12 V

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143848
Info modified on:
10 Aug 2024, 09:51:28
Guarantee:
6-month limited warranty
Long product name Tripp Lite BP12V54 UPS battery Sealed Lead Acid (VRLA) 12 V:

12V DC, 54-Amp Replacement Battery, for HCRK-54

Tripp Lite BP12V54 UPS battery Sealed Lead Acid (VRLA) 12 V:

12V DC, 54-Amp Replacement Battery for HCRK-54 Medical-Grade Mobile Power Retrofit Kit. Sealed lead acid, maintenance-free, spill/leak proof, AGM battery, simple plug-in connection with included cable – Included in the HCRK-54. This is the replacement battery for the HCRK-54 battery.

- 12V DC
- 54-Amp
- Simple plug-in connection with included cable
- Sealed, maintenance-free

Short summary description Tripp Lite BP12V54 UPS battery Sealed Lead Acid (VRLA) 12 V:

Tripp Lite BP12V54, Sealed Lead Acid (VRLA), 12 V, Taiwan, 44.1 lbs (20 kg), 8.75" (222.2 mm), 6.5" (165.1 mm)

Long summary description Tripp Lite BP12V54 UPS battery Sealed Lead Acid (VRLA) 12 V:

Tripp Lite BP12V54. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 12 V, Country of origin: Taiwan. Weight: 44.1 lbs (20 kg), Width: 8.75" (222.2 mm), Height: 6.5" (165.1 mm). Package width: 12.5" (317.5 mm), Package height: 9.7" (246.4 mm), Package depth: 11.7" (297.2 mm). Master (outer) case width: 12.5" (317.5 mm), Master (outer) case length: 11.7" (297.2 mm), Master (outer) case height: 9.7" (246.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.