location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite APSX1250 power adapter/inverter 1250 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APSX1250 1250W APS X Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, 2 C13 Outlets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APSX1250 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332121660 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:27:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite APSX1250 power adapter/inverter 1250 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Delivers clean 230V AC power from AC or DC power source
  • - 1250W continuous output power; 2500W peak power
  • - Auto-transfer switching option for UPS operation
  • - Protects against blackouts, surges and EMI/RFI line noise
  • - Rugged polycarbonate housing resists moisture and impact
Guarantee: 1-year limited
Long product name Tripp Lite APSX1250 power adapter/inverter 1250 W Black :
The short editorial description of Tripp Lite APSX1250 power adapter/inverter 1250 W Black

1250W APS X Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, 2 C13 Outlets
More>>>
Tripp Lite APSX1250 power adapter/inverter 1250 W Black:
The official marketing text of Tripp Lite APSX1250 power adapter/inverter 1250 W Black as supplied by the manufacturer

The APSX1250 1250W APS X Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.

The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 1250W of continuous power, 1875W up to one hour, or 2500W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.

Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSX1250 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power and sends it to two C13 outlets for unlimited runtime. When powered by an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 7.5/30A selectable charging system while simultaneously delivering AC power to connected equipment.

When used as a UPS, the APSX1250 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs on the unit indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status.

Short summary description Tripp Lite APSX1250 power adapter/inverter 1250 W Black:
This short summary of the Tripp Lite APSX1250 power adapter/inverter 1250 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite APSX1250, Universal, 230 V, 50 Hz, 1250 W, 230 V, 50 Hz

Long summary description Tripp Lite APSX1250 power adapter/inverter 1250 W Black:
This is an auto-generated long summary of Tripp Lite APSX1250 power adapter/inverter 1250 W Black based on the first three specs of the first five spec groups.

Tripp Lite APSX1250. Purpose: Universal, Input voltage: 230 V, Input frequency: 50 Hz. Connector(s): 2 x C13, AC outlets quantity: 2 AC outlet(s). Product color: Black, Housing material: Polycarbonate (PC). Width: 8.75" (222.2 mm), Depth: 9" (228.6 mm), Height: 7" (177.8 mm). Package width: 11" (279.4 mm), Package depth: 10.7" (273 mm), Package height: 12.5" (317.5 mm)

Features
Purpose *
Universal
Input voltage *
230 V
Input frequency *
50 Hz
Output power *
1250 W
Output voltage *
230 V
Output frequency
50 Hz
Output current
5 A
Adjustable output voltage
Yes
Power protection features
Overload
Country of origin
China
Certification
RoHS
Performance
Connector(s)
2 x C13
AC outlets quantity
2 AC outlet(s)
Design
Product color *
Black
Housing material
Polycarbonate (PC)
LED indicators
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
8.75" (222.2 mm)
Depth
9" (228.6 mm)
Height
7" (177.8 mm)
Weight
24 lbs (10.9 kg)
Packaging data
Package width
11" (279.4 mm)
Package depth
10.7" (273 mm)
Package height
12.5" (317.5 mm)
Package weight
26 lbs (11.8 kg)
Technical details
Peak power
2500 W
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
11" (279.4 mm)
Master (outer) case length
10.7" (273 mm)
Master (outer) case height
12.5" (317.5 mm)
Master (outer) case weight
26 lbs (11.8 kg)
Quantity per master (outer) case
1 pc(s)
Other features
Rise time
10 ms
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)