location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite APSSWTEMP remote power controller Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APSSWTEMP Remote Battery Temperature Sensor for Pure Sine Wave Inverter/Chargers
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APSSWTEMP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332183743 show
Category:
Device that allows power to be controlled remotely.
Remote Power Controllers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:12:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite APSSWTEMP remote power controller Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Monitors temperature of inverter/charger’s battery system
  • - Connects to inverter/charger’s RJ11 battery temperature port
  • - Attaches to inverter/charger’s battery with included adhesive
  • - Mount sensor away from sources of extreme heat or cold
  • - Works only with select inverter/chargers
Guarantee: 1-year limited
Long product name Tripp Lite APSSWTEMP remote power controller Silver :
The short editorial description of Tripp Lite APSSWTEMP remote power controller Silver

Remote Battery Temperature Sensor for Pure Sine Wave Inverter/Chargers
More>>>
Tripp Lite APSSWTEMP remote power controller Silver:
The official marketing text of Tripp Lite APSSWTEMP remote power controller Silver as supplied by the manufacturer

The APSSWTEMP Remote Battery Temperature Sensor monitors your inverter/charger’s battery system to help you prevent overcharging and protect and prolong the life of your battery. By sending precise temperature information to the inverter/charger, the APSSWTEMP lets you know when the battery is getting too hot, requiring an adjustment to the charge float voltage level (some inverter/chargers will adjust automatically when the temperature reaches a preset protection point).

Just connect the 3-meter sensor cable to the inverter/charger’s RJ11 battery temperature sensor port. Use the included adhesive to place the thermal sensor in the center of the battery. Make sure nothing, including the adhesive, is between the sensor and the battery. To prevent false readings due to ambient temperatures, place the sensor between batteries if possible and away from extreme heat or cold.

The APSSWTEMP is compatible with APS1012SW, APS2012SW, APSX1012SW, APSX2012SW and APSX4048SW sine wave inverter/chargers.

Short summary description Tripp Lite APSSWTEMP remote power controller Silver:
This short summary of the Tripp Lite APSSWTEMP remote power controller Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite APSSWTEMP, 0.882" (22.4 mm), 1.36" (34.5 mm), 0.531" (13.5 mm), 2.12 oz (60 g), 2.99 x 5 x 0.984" (76 x 127 x 25 mm), 3.35" (85.1 mm)

Long summary description Tripp Lite APSSWTEMP remote power controller Silver:
This is an auto-generated long summary of Tripp Lite APSSWTEMP remote power controller Silver based on the first three specs of the first five spec groups.

Tripp Lite APSSWTEMP. Width: 0.882" (22.4 mm), Depth: 1.36" (34.5 mm), Height: 0.531" (13.5 mm). Country of origin: China, Master (outer) case width: 11" (279.4 mm), Master (outer) case length: 12" (304.8 mm)

Technical details
Product color
Silver
Connector(s)
RJ11
Material
Plastic
Master (outer) case GTIN (EAN/UPC)
10037332183740
Weight & dimensions
Width
0.882" (22.4 mm)
Depth
1.36" (34.5 mm)
Height
0.531" (13.5 mm)
Weight
2.12 oz (60 g)
Dimensions (WxDxH)
2.99 x 5 x 0.984" (76 x 127 x 25 mm)
Weight & dimensions
Package width
3.35" (85.1 mm)
Package depth
5.51" (140 mm)
Package height
1.38" (35.1 mm)
Package weight
3.53 oz (100 g)
Logistics data
Country of origin
China
Master (outer) case width
11" (279.4 mm)
Master (outer) case length
12" (304.8 mm)
Master (outer) case height
8" (203.2 mm)
Master (outer) case weight
6.9 lbs (3.13 kg)
Quantity per master (outer) case
30 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite APSRM4 remote power controller Tripp Lite APSRM4 remote power controller
(show image)
APSRM4 APSRM4 Remote Control Module for PowerVerter Inverters and Inverter/Chargers 0.00
(excl. VAT)
0 (incl. VAT)