location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4240n Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 4240n Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7785A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585321452 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 18:06:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Mar 2009
Product end of life date
Bullet Points HP LaserJet 4240n Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - 38 ppm
  • - Duplex printing
  • - USB port Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 175000 pages per month
  • - Total number of input trays: 2 Total input capacity: 600 sheets
  • - Internal memory: 64 MB Built-in processor 460 MHz
Guarantee: One-year, Return to HP authorized service center, limited warranty
Long product name HP LaserJet 4240n Printer :
The short editorial description of HP LaserJet 4240n Printer

LaserJet 4240n Printer
More>>>
HP LaserJet 4240n Printer:
The official marketing text of HP LaserJet 4240n Printer as supplied by the manufacturer

Create a variety of everyday documents with this small business printer that features standard networking.

Short summary description HP LaserJet 4240n Printer:
This short summary of the HP LaserJet 4240n Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 4240n Printer, Laser, 1200 x 1200 DPI, 38 ppm, Duplex printing

Long summary description HP LaserJet 4240n Printer:
This is an auto-generated long summary of HP LaserJet 4240n Printer based on the first three specs of the first five spec groups.

HP LaserJet 4240n Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 175000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing

Versatile

Share the printer and increase workgroup efficiency. With an HP Jetdirect Fast Ethernet embedded print server built in, two EIO slots remain available
Connect instantly with reliable Hi-Speed USB 2.0. For maximum flexibility, the printer also features an IEEE 1284-B parallel port.
Enhance your potential with paper-handling flexibility.

Business performance

Rely on robust performance for the whole workgroup with print speeds of up to 40 pages per minute (ppm).
Get immediate results. Instant-on Technology lets you start printing with almost no wait time.

Easy-to-use

Manage your printer remotely.
Simplify troubleshooting and configuration.
Enjoy legendary HP reliability.
Count on HP Smart printing technology.

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
43 ppm
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
8 s
Secure printing
Yes
Features
Maximum duty cycle *
175000 pages per month
Recommended duty cycle
3000 - 12000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PDF 1.3, PostScript 3
Country of origin
Brazil, China, Japan, United States
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
3100 sheets
Maximum output capacity
800 sheets
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Transparencies
Non-ISO print media sizes
Legal, Letter, Executive, Statement
Envelopes sizes
10, Monarch
Photo paper sizes (imperial)
8.5x13"
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Ports & interfaces
USB port *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
128-bit WEP, 40-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP-MD5, EAP-PEAP, EAP-TLS, EAP-TTLS, HTTPS, LEAP, SSL/TLS, WEP, WPA
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Card reader integrated
Yes
Compatible memory cards
CF
Built-in processor
Yes
Processor family
MIPS
Performance
Processor frequency
460 MHz
Sound pressure level (printing)
55 dB
Sound power level (printing)
6.9 dB
Design
Built-in display *
Yes
Certification
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly
Power
Power consumption (printing) *
680 W
Power consumption (standby)
20 W
Power consumption (PowerSave)
13 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows Vista, Windows XP Home, Windows XP, Windows XP Professional
Server operating systems supported
Windows Server 2003
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
16.5" (418 mm)
Depth
17.8" (451 mm)
Height
14.8" (377 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 90.9" (1200 x 1000 x 2310 mm)
Weight
44.5 lbs (20.2 kg)
Packaging data
Package width
23.6" (600 mm)
Package depth
19.7" (500 mm)
Package height
21.3" (540 mm)
Package weight
59.5 lbs (27 kg)
Other features
Recommended system requirements
Windows 2000: 133 MHz processor, 64 MB RAM; Windows XP: 233 MHz processor, 64 MB RAM; Windows Server 2003 (standard edition): 550 MHz processor, 128 MB RAM; 220 MB of free hard disk space for Windows, CD-ROM drive or Internet connection, IEEE 1284-compliant bidirectional parallel port, USB 1.1, USB 2.0
Recommended humidity operating range
10 - 80%
Acoustic power emissions (ready)
40 dB
Acoustic pressure emissions bystander (ready)
26 dB
Country Distributor
Australia 1 distributor(s)