location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 42X 2-pack High Yield Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42X 2-pack High Yield Black Original LaserJet Toner Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5942XD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0807027519979 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 18:20:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 42X 2-pack High Yield Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 42X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 2 Black (~40,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield toner**
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Depend on Original HP 42X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 toner cartridges; Recycling guide
Guarantee: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 42X 2-pack High Yield Black Original LaserJet Toner Cartridges :
The short editorial description of HP 42X 2-pack High Yield Black Original LaserJet Toner Cartridges

42X 2-pack High Yield Black Original LaserJet Toner Cartridges
More>>>
HP 42X 2-pack High Yield Black Original LaserJet Toner Cartridges:
The official marketing text of HP 42X 2-pack High Yield Black Original LaserJet Toner Cartridges as supplied by the manufacturer

As you print more, you can save more. With HP LaserJet Toner Cartridge Dual Packs, you can reduce your company's printing costs without sacrificing the consistent, professional results and reliable, trouble-free printing of Original HP.

Short summary description HP 42X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This short summary of the HP 42X 2-pack High Yield Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 42X 2-pack High Yield Black Original LaserJet Toner Cartridges, 6000 pages, Black, 2 pc(s)

Long summary description HP 42X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 42X 2-pack High Yield Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 42X 2-pack High Yield Black Original LaserJet Toner Cartridges. Black toner page yield: 6000 pages, Printing colors: Black, Quantity per pack: 2 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet 1160, 1320, 3390, 3392 All-in-One
Quantity per pack *
2 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
6000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
OEM code
Q5949XD
Quantity per box
1 pc(s)
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
15.6" (395 mm)
Depth
15.6" (397 mm)
Height
13.1" (332 mm)
Weight
10.6 lbs (4.8 kg)
Package width
15.6" (395 mm)
Package depth
15.6" (397 mm)
Package height
13.1" (332 mm)
Package weight
13.9 lbs (6.3 kg)
Other features
Print technology
Laser printing
Country Distributor
Polska 2 distributor(s)
México 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP 42X 2-pack High Yield Black Original LaserJet Toner Cartridges:
Disclaimer

[3] Declared yield value in accordance with ISO/IEC 19752.