location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 42X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42X High Yield Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5942X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8291602217626 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 15:59:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 42X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 42X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~20,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield toner**
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Depend on Original HP 42X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 42X High Yield Black Original LaserJet Toner Cartridge :
The short editorial description of HP 42X High Yield Black Original LaserJet Toner Cartridge

42X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 42X High Yield Black Original LaserJet Toner Cartridge:
The official marketing text of HP 42X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer

Enjoy the legendary quality and reliability of HP LaserJet printing with the HP 42 LaserJet Toner Cartridge. HP’s Smart Printing technology[1] and advanced toner formula makes sharp, professional printing easy and reliable for an excellent value.

Short summary description HP 42X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 42X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 42X High Yield Black Original LaserJet Toner Cartridge, 20000 pages, Black, 1 pc(s)

Long summary description HP 42X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 42X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 42X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 20000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 4250/4350
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
20000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
OEM code
Q5942X
Quantity per box
1 pc(s)
Recycled material percentage
13%
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
15.4" (391 mm)
Depth
7.8" (198 mm)
Height
13" (330 mm)
Weight
5.29 lbs (2.4 kg)
Package width
15.4" (391 mm)
Weight & dimensions
Package depth
7.8" (198 mm)
Package height
13" (330 mm)
Package weight
7.05 lbs (3.2 kg)
Package type
Box
Technical details
Maximum number of stacking cartons
12 pc(s)
Master (outer) cases per pallet layer (EU)
12 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
5.82 oz (165 g)
EUR-pallet weight
4.94 oz (140 g)
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
15 pc(s)
Number of cartons per pallet
45 pc(s)
Quantity per pallet
45 pc(s)
Quantity per EUR-pallet
36 pc(s)
Other features
Pallet dimensions (W x D x H)
46.2 x 39 x 44.4" (1173 x 990 x 1128 mm)
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
46.2 x 31.2 x 44.8" (1173 x 792 x 1139 mm)
Country Distributor
Polska 2 distributor(s)
México 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP 42X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[1] Using genuine HP supplies ensures availability of all HP printing features.
[3] Declared yield value in accordance with ISO/IEC 19752.