location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Office20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPC115R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112468989 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2023 19:56:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Office20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser/Inkjet printing
  • - Letter (215.9x279.4 mm)
  • - 75 g/m²
  • - Finish type: Matt
  • - 500 sheets
  • - White
Guarantee: This product will be replaced if defective in manufacture or packaging. Except for such replacement, we shall not be responsible for incidental or consequential damages related to the use of this product.
Long product name HP Office20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets :
The short editorial description of HP Office20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets

HP Office Paper 75 gsm-5 reams/Letter/8.5 x 11 in
More>>>
HP Office20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets:
The official marketing text of HP Office20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets as supplied by the manufacturer

Enjoy HP reliability at a great value in a paper you can use in every type of office equipment. Specifically engineered to reduce the dust build-up that can cause paper jams and equipment downtime, saving you time and money while making your office more productive. HP Office Paper incorporates HP's proprietary ColorLok technology that helps reduce smears while producing bolder blacks and uniform, vivid colors, and is extra bright (92) and white (CIE 146) for sharp, high-contrast images.

Short summary description HP Office20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets:
This short summary of the HP Office20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Office20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets, Laser/Inkjet printing, Letter (215.9x279.4 mm), Matt, 500 sheets, 75 g/m², White

Long summary description HP Office20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets:
This is an auto-generated long summary of HP Office20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets based on the first three specs of the first five spec groups.

HP Office20TM, 20 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets. Recommended usage: Laser/Inkjet printing, Paper size: Letter (215.9x279.4 mm), Finish type: Matt. Package width: 11.6" (295.3 mm), Package height: 10.2" (260.4 mm), Package weight: 26 lbs (11.8 kg)

Features
Recommended usage *
Laser/Inkjet printing
Paper size *
Letter (215.9x279.4 mm)
Finish type *
Matt
Sheets per pack *
500 sheets
Colored paper *
No
Product color
White
Media weight *
75 g/m²
Printing media thickness
4 µm
Features
Opacity
88%
HP segment
Business, Enterprise
Weight & dimensions
Package width
11.6" (295.3 mm)
Package height
10.2" (260.4 mm)
Package weight
26 lbs (11.8 kg)
Other features
Paper brightness
92
Paper whiteness
146