location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro M452dw 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M452dw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF394A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793414118 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:23:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2019
Product end of life date
Bullet Points HP Color LaserJet Pro M452dw 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Color
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Yellow, Magenta
  • - A4 27 ppm
  • - Duplex printing Direct printing
  • - Wi-Fi Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor 1200 MHz
Long product name HP Color LaserJet Pro M452dw 600 x 600 DPI A4 Wi-Fi :
The short editorial description of HP Color LaserJet Pro M452dw 600 x 600 DPI A4 Wi-Fi

Color LaserJet Pro M452dw
More>>>
HP Color LaserJet Pro M452dw 600 x 600 DPI A4 Wi-Fi:
The official marketing text of HP Color LaserJet Pro M452dw 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer

Ideal printing performance and robust security for how you work. This capable color printer finishes jobs faster and delivers comprehensive security to guard against threats. Original HP Toner cartridges with JetIntelligence produce more pages.

Features

Fast printing. Strong protection.
- Grab pages and go—without waiting around. This printer wakes up and prints faster than the competition.
- Breeze through multipage documents with two-sided printing that’s faster than leading competitors.
- Protect information and control access to confidential print jobs with HP JetAdvantage Private Print.
- Keep printing safe from boot up to shutdown with security features that guard against complex threats.

More. Pages, Performance, and Protection.
- Get the most prints for your money—with Original HP High Yield Color Toner cartridges with JetIntelligence.
- Count on professional quality at high speeds with HP ColorSphere 3 toner.
- Help ensure you’re getting the authentic HP quality you paid for with innovative anti-fraud technology.
- Print right away with preinstalled toner cartridges. Replace them with optional high-yield cartridges.

Easy management. Efficient printing.
- Easily manage print jobs directly at the printer—just tap and swipe the 3-inch (7.6 cm) touchscreen.
- Easily print Microsoft® Word and PowerPoint® documents—now directly from your USB drive.
- Easily manage devices and settings using HP Web Jetadmin with a suite of essential management features.
- Print using less energy than competitors—enhanced by Original HP Toner cartridges with JetIntelligence.

Stay connected with easy mobile printing options
- Easily print from a variety of smartphones and tablets—generally no setup or apps required.
- Count on wireless direct printing in the office—from mobile devices—without accessing the company network.
- Help workers print with just a touch of their NFC-enabled mobile device to the printer—no network needed.
- Easily access, print, and share resources with Ethernet and wireless networking.

Short summary description HP Color LaserJet Pro M452dw 600 x 600 DPI A4 Wi-Fi:
This short summary of the HP Color LaserJet Pro M452dw 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Pro M452dw, Laser, Color, 600 x 600 DPI, A4, 27 ppm, Duplex printing

Long summary description HP Color LaserJet Pro M452dw 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Color LaserJet Pro M452dw 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Color LaserJet Pro M452dw. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 27 ppm, Duplex printing. Network ready, Wi-Fi. Product color: White

Printing
Duplex printing mode
Auto
Print speed (color, normal quality, A4/US Letter)
27 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
9.9 s
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colors *
Black, Cyan, Yellow, Magenta
Number of print cartridges *
4
Page description languages *
PCL 5c, URF, PCL 6, PostScript 3
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 2 input capacity
250 sheets
Paper input type
Paper tray
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Bond paper, Photo paper, Card stock, Plain paper, Pre-printed, Labels, Recycled paper
ISO A-series sizes (A0...A9) *
A5, A6, A4
JIS B-series sizes (B0...B9)
B6, B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
49 dB
Performance
Sound power level (standby)
4.8 dB
Design
Market positioning *
Home & office
Product color *
White
Built-in display *
Yes
Display diagonal
3"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
570 W
Power consumption (standby)
17.6 W
Power consumption (off)
0.06 W
AC input voltage
110 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 95%
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
16.2" (412 mm)
Depth
18.5" (469 mm)
Height
11.6" (295 mm)
Weight
41.7 lbs (18.9 kg)
Packaging data
Package width
19.6" (497 mm)
Package depth
14.9" (379 mm)
Package height
23" (583 mm)
Package weight
48.7 lbs (22.1 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
11000 pages
Drivers included
Yes
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP JetAdvantage Security Manager; HP SNMP Proxy Agent; HP WS Pro Proxy Agent
HP Software provided
HP Connected, HP Device Experience (DXP), HP PCL 6 (XPS) Printer Driver, HP Software Installer/Uninstaller
Brand Image Article code product Stock Price from
HP Color LaserJet Pro M452nw 600 x 600 DPI A4 Wi-Fi HP Color LaserJet Pro M452nw 600 x 600 DPI A4 Wi-Fi
(show image)
CF388A#B13 M452nw 0.00
(excl. VAT)
0 (incl. VAT)
HP Color LaserJet Pro M452nw 600 x 600 DPI A4 Wi-Fi HP Color LaserJet Pro M452nw 600 x 600 DPI A4 Wi-Fi
(show image)
CF388A#B19 M452nw 0.00
(excl. VAT)
0 (incl. VAT)
HP Color LaserJet Pro M452nw 600 x 600 DPI A4 Wi-Fi HP Color LaserJet Pro M452nw 600 x 600 DPI A4 Wi-Fi
(show image)
CF388A M452nw 0.00
(excl. VAT)
0 (incl. VAT)