location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer PREDATOR GAMING MOUSEPAD Gaming mouse pad Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PREDATOR GAMING MOUSEPAD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP.MSP11.001
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:13:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer PREDATOR GAMING MOUSEPAD Gaming mouse pad Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming mouse pad
  • - Black
  • - Surface coloration: Monochromatic
More>>>
Short summary description Acer PREDATOR GAMING MOUSEPAD Gaming mouse pad Black:
This short summary of the Acer PREDATOR GAMING MOUSEPAD Gaming mouse pad Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer PREDATOR GAMING MOUSEPAD, Black, Monochromatic, Gaming mouse pad

Long summary description Acer PREDATOR GAMING MOUSEPAD Gaming mouse pad Black:
This is an auto-generated long summary of Acer PREDATOR GAMING MOUSEPAD Gaming mouse pad Black based on the first three specs of the first five spec groups.

Acer PREDATOR GAMING MOUSEPAD. Width: 13.8" (350 mm), Depth: 10.2" (260 mm). Product color: Black, Surface coloration: Monochromatic, Gaming mouse pad

Performance
Surface coloration *
Monochromatic
Gaming mouse pad *
Yes
Wrist rest *
No
Performance
Product color *
Black
Weight & dimensions
Width *
13.8" (350 mm)
Depth *
10.2" (260 mm)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:07:03
Uk has collected 1 expert review for Acer PREDATOR GAMING MOUSEPAD Gaming mouse pad Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)