location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AMR510 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMR510
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP.MCE1A.007
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713392000782 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AMR510 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Travel Optical 1000 DPI White
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 4
Long product name Acer AMR510 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI :
The short editorial description of Acer AMR510 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI

USB, 1000 dpi, Optical
More>>>
Acer AMR510 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI:
The official marketing text of Acer AMR510 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI as supplied by the manufacturer

Work comfortably and efficiently
Acer mice, keyboards and stylus pens give you high precision and great comfort for accomplishing your tasks. The wireless mice and keyboards provide function at a distance while the stylus lets you write effortlessly on your smartphone or tablet.

Short summary description Acer AMR510 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI:
This short summary of the Acer AMR510 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AMR510, Ambidextrous, Optical, RF Wireless, 1000 DPI, White

Long summary description Acer AMR510 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Acer AMR510 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Acer AMR510. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Product color: White

Mouse
Number of scroll wheels
1
Purpose *
Travel
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
4
Mouse
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product color *
White
Ergonomics
Plug and Play
Yes
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716070
Brand Image Article code product Stock Price from
Acer RF2.4 mouse Ambidextrous RF Wireless Optical 1000 DPI Acer RF2.4 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
NP.MCE1A.00B RF2.4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)