location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Ceiling Mount long max 64 cm CM-02S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC.JLC11.003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888863044894 show
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:34:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminum :
The short editorial description of Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminum

Universal Ceiling Mount long max 64 cm CM-02S
More>>>
Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminum:
The official marketing text of Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminum as supplied by the manufacturer

Acer Universal Ceiling Mount long max 64 cm CM-02S

Short summary description Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminum:
This short summary of the Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Universal Ceiling Mount long max 64 cm CM-02S, Ceiling, Aluminum, 25.2" (64 cm), P1173, P1273, P1283, P1340W, P1383W, P1500, P7500, 6.59 lbs (2.99 kg)

Long summary description Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminum:
This is an auto-generated long summary of Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminum based on the first three specs of the first five spec groups.

Acer Universal Ceiling Mount long max 64 cm CM-02S. Mounting type: Ceiling, Product color: Aluminum, Ceiling mounting tube length (max): 25.2" (64 cm). Weight: 6.59 lbs (2.99 kg)

Performance
Mounting type *
Ceiling
Product color *
Aluminum
Ceiling mounting tube length (max)
25.2" (64 cm)
Performance
Compatible products
P1173, P1273, P1283, P1340W, P1383W, P1500, P7500
Weight & dimensions
Weight
6.59 lbs (2.99 kg)
Logistics data
Harmonized System (HS) code
83024190
Brand Image Article code product Stock Price from
Acer CM-01S project mount Ceiling Aluminum Acer CM-01S project mount Ceiling Aluminum
(show image)
MC.JLC11.002 CM-01S 0.00
(excl. VAT)
0 (incl. VAT)
Acer MC.JBG11.004 project mount Wall Silver Acer MC.JBG11.004 project mount Wall Silver
(show image)
MC.JBG11.004 MC.JBG11.004 0.00
(excl. VAT)
0 (incl. VAT)
Acer JZ.JBG00.005 project mount Wall Black Acer JZ.JBG00.005 project mount Wall Black
(show image)
JZ.JBG00.005 JZ.JBG00.005 0.00
(excl. VAT)
0 (incl. VAT)
Acer Universal Projector Ceiling Mount project mount Black Acer Universal Projector Ceiling Mount project mount Black
(show image)
EZ.PCM03.007 Universal Projector Ceiling Mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
France 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
United States 1 distributor(s)