location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer JZ.JBG00.005 project mount Wall Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JZ.JBG00.005
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JZ.JBG00.005 show
Show alternative article codes used in the online market place
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2018 01:58:50
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer JZ.JBG00.005 project mount Wall Black :
The short editorial description of Acer JZ.JBG00.005 project mount Wall Black

SWM01 Wall Mount for Ultra Short
More>>>
Short summary description Acer JZ.JBG00.005 project mount Wall Black:
This short summary of the Acer JZ.JBG00.005 project mount Wall Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer JZ.JBG00.005, Wall, Black, 4.72" (120 mm), 47.2" (1200 mm), 11" (280 mm)

Long summary description Acer JZ.JBG00.005 project mount Wall Black:
This is an auto-generated long summary of Acer JZ.JBG00.005 project mount Wall Black based on the first three specs of the first five spec groups.

Acer JZ.JBG00.005. Mounting type: Wall, Product color: Black. Width: 4.72" (120 mm), Height: 47.2" (1200 mm), Depth: 11" (280 mm)

Performance
Mounting type *
Wall
Product color *
Black
Weight & dimensions
Width
4.72" (120 mm)
Height
47.2" (1200 mm)
Depth
11" (280 mm)
Brand Image Article code product Stock Price from
Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminum Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminum
(show image)
MC.JLC11.003 Universal Ceiling Mount long max 64 cm CM-02S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)