Acer logo

Acer MC.JBG11.004 project mount Wall Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104019
Info modified on:
21 Oct 2022, 10:14:32
Long product name Acer MC.JBG11.004 project mount Wall Silver:

Ultra-Short-Throw Wall Mount, Silver

Short summary description Acer MC.JBG11.004 project mount Wall Silver:

Acer MC.JBG11.004, Wall, 33.1 lbs (15 kg), Silver, 25.1" (638 mm), 4.33" (110 mm), 8.46" (215 mm)

Long summary description Acer MC.JBG11.004 project mount Wall Silver:

Acer MC.JBG11.004. Mounting type: Wall, Maximum weight capacity: 33.1 lbs (15 kg), Product color: Silver. Width: 25.1" (638 mm), Height: 4.33" (110 mm), Depth: 8.46" (215 mm)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.