location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer CM-01S project mount Ceiling Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM-01S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC.JLC11.002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147892877 show
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:34:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer CM-01S project mount Ceiling Aluminum :
The short editorial description of Acer CM-01S project mount Ceiling Aluminum

Universal Ceiling Mount short max 11 cm CM-01S
More>>>
Acer CM-01S project mount Ceiling Aluminum:
The official marketing text of Acer CM-01S project mount Ceiling Aluminum as supplied by the manufacturer

Acer Universal Ceiling Mount short max 11 cm CM-01S

Short summary description Acer CM-01S project mount Ceiling Aluminum:
This short summary of the Acer CM-01S project mount Ceiling Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

Acer CM-01S, Ceiling, Aluminum, 4.33" (11 cm), P1173, P1273, P1283, P1340W, P1383W, P1500, P7500

Long summary description Acer CM-01S project mount Ceiling Aluminum:
This is an auto-generated long summary of Acer CM-01S project mount Ceiling Aluminum based on the first three specs of the first five spec groups.

Acer CM-01S. Mounting type: Ceiling, Product color: Aluminum, Ceiling mounting tube length (max): 4.33" (11 cm)

Performance
Mounting type *
Ceiling
Product color *
Aluminum
Ceiling mounting tube length (max)
4.33" (11 cm)
Performance
Compatible products
P1173, P1273, P1283, P1340W, P1383W, P1500, P7500
Logistics data
Harmonized System (HS) code
83024190
Brand Image Article code product Stock Price from
Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminum Acer Universal Ceiling Mount long max 64 cm CM-02S project mount Aluminum
(show image)
MC.JLC11.003 Universal Ceiling Mount long max 64 cm CM-02S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
France 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)