location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Iconia dual screen touchscreen Hybrid (2-in-1) 14" Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Iconia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dual screen touchscreen
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RF702.085
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Iconia dual screen touchscreen Hybrid (2-in-1) 14" Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Dual Screen)
  • - 2.53 GHz
  • - Touchscreen 14" 1366 x 768 pixels LED backlight 16:9
  • - 10,100 Mbit/s 3G
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Home Premium
More>>>
Short summary description Acer Iconia dual screen touchscreen Hybrid (2-in-1) 14" Windows 7 Home Premium:
This short summary of the Acer Iconia dual screen touchscreen Hybrid (2-in-1) 14" Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Iconia dual screen touchscreen, 2.53 GHz, 14", 1366 x 768 pixels, Windows 7 Home Premium

Long summary description Acer Iconia dual screen touchscreen Hybrid (2-in-1) 14" Windows 7 Home Premium:
This is an auto-generated long summary of Acer Iconia dual screen touchscreen Hybrid (2-in-1) 14" Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Iconia dual screen touchscreen. Product type: Hybrid (2-in-1), Form factor: Convertible (Dual Screen). Processor frequency: 2.53 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels, Touchscreen. Mobile network generation: 3G. Operating system installed: Windows 7 Home Premium

Design
Product type *
Hybrid (2-in-1)
Form factor *
Convertible (Dual Screen)
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor frequency *
2.53 GHz
Storage
HDD capacity
640 GB
Graphics
Maximum graphics card memory
0.128 GB
Network
Mobile network generation
3G
Mobile network connection *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Headphone outputs
1
Performance
GPS (satellite)
No
Software
Operating system installed *
Windows 7 Home Premium
Bundled software
Microsoft Office Starter 2010
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Other features
Wireless technology
Wi-Fi (802.11b/g)
Graphics card family
Intel
Display
TFT
Main camera resolution (numeric)
1.3 MP