Acer logo

Acer External HDD 750 Gb external hard drive USB 2.0 Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89394
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer External HDD 750 Gb external hard drive USB 2.0 Black:

External HDD 750 Gb, USB, Black

Acer External HDD 750 Gb external hard drive USB 2.0 Black:

Mediabay Tecnology increase the expandibility of your notebook, choosing the right OpticalDrive to satisfy all customers needs. With our Mediabay Tecnology you can change the OpticalDrive without switching off the notebook, all our devices are hot swap or USB or 1394 based.

Short summary description Acer External HDD 750 Gb external hard drive USB 2.0 Black:

Acer External HDD 750 Gb, 750 GB, 2.0, Black

Long summary description Acer External HDD 750 Gb external hard drive USB 2.0 Black:

Acer External HDD 750 Gb. HDD capacity: 750 GB. USB version: 2.0. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.