location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer LC.MCE01.002 mouse RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC.MCE01.002
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.MCE01.002 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 11:46:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer LC.MCE01.002 mouse RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 1000 DPI Black
  • - RF Wireless 393.7" (10 m)
  • - Buttons quantity: 2
Long product name Acer LC.MCE01.002 mouse RF Wireless Optical 1000 DPI :
The short editorial description of Acer LC.MCE01.002 mouse RF Wireless Optical 1000 DPI

Wireless Optical Mouse - Black
More>>>
Acer LC.MCE01.002 mouse RF Wireless Optical 1000 DPI:
The official marketing text of Acer LC.MCE01.002 mouse RF Wireless Optical 1000 DPI as supplied by the manufacturer

Uniqueness is all about style and ease of use. The brand new Acer Mouse combine a modern design with an extreme comfort. As a matter of fact, thanks to the Wireless connection and the optical tracking sensor, you'll be able to benefit of the best accuracy ever.

Short summary description Acer LC.MCE01.002 mouse RF Wireless Optical 1000 DPI:
This short summary of the Acer LC.MCE01.002 mouse RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Acer LC.MCE01.002, Optical, RF Wireless, 1000 DPI, Black

Long summary description Acer LC.MCE01.002 mouse RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Acer LC.MCE01.002 mouse RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Acer LC.MCE01.002. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 2. Product color: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
2
Movement resolution
1000 DPI
Frequency band
2.4 GHz
Design
Product color *
Black
Ergonomics
Wireless range
393.7" (10 m)
System requirements
Mac operating systems supported
No
Other features
Compatible operating systems
Windows 98/2000/Me/XP
Mouse dimensions (WxDxH)
3.8 x 2.22 x 1.39" (96.5 x 56.5 x 35.2 mm)
Country Distributor
United Kingdom 1 distributor(s)