Acer logo

Acer Iconia W500 AMD C 32 GB 10.1" 2 GB Windows 7 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129392
Info modified on:
26 Jun 2024, 06:22:02
Short summary description Acer Iconia W500 AMD C 32 GB 10.1" 2 GB Windows 7 Black:

Acer Iconia W500, 10.1", 1280 x 800 pixels, 32 GB, 2 GB, Windows 7, Black

Long summary description Acer Iconia W500 AMD C 32 GB 10.1" 2 GB Windows 7 Black:

Acer Iconia W500. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor family: AMD C, Processor model: C-50. Internal memory: 2 GB. Card reader integrated. Weight: 3.48 lbs (1.58 kg). Operating system installed: Windows 7. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.