Acer logo

Acer Aspire TimelineX 5830TG-2414G50MN Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101815
Info modified on:
23 Jul 2024, 20:31:46
Short summary description Acer Aspire TimelineX 5830TG-2414G50MN Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium:

Acer Aspire TimelineX 5830TG-2414G50MN, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire TimelineX 5830TG-2414G50MN Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium:

Acer Aspire TimelineX 5830TG-2414G50MN. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.