location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Voyager Case 15.6" 15.6" Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager Case 15.6"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.BAG0A.009 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Voyager Case 15.6" 15.6" Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 15.6" Black
  • - Nylon
  • - Shoulder strap
  • - 3.6 oz (102 g)
Long product name Acer Voyager Case 15.6" 15.6" Briefcase Black :
The short editorial description of Acer Voyager Case 15.6" 15.6" Briefcase Black

Voyager Case for Notebooks up to 15,6"
More>>>
Acer Voyager Case 15.6" 15.6" Briefcase Black:
The official marketing text of Acer Voyager Case 15.6" 15.6" Briefcase Black as supplied by the manufacturer

Acer 15.6” VOYAGER Case is a stylish and functional business solution with high-quality materials, and designed to support executive travel needs.

Compatibility
Designed for Notebooks up to 15,6"

Organization
Three separate compartments (workstation, notebook section, file compartment) for enhanced efficiency
Accessory pockets

Ergonomic
Handles include magnetic closures to hold handles together during use
Top premium protection
Padded shoulder strap

Luxury
Stylish features include leather accents, high-quality materials, metal buckles, studs

Short summary description Acer Voyager Case 15.6" 15.6" Briefcase Black:
This short summary of the Acer Voyager Case 15.6" 15.6" Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Voyager Case 15.6", Briefcase, 15.6", Shoulder strap, 3.6 oz (102 g)

Long summary description Acer Voyager Case 15.6" 15.6" Briefcase Black:
This is an auto-generated long summary of Acer Voyager Case 15.6" 15.6" Briefcase Black based on the first three specs of the first five spec groups.

Acer Voyager Case 15.6". Case type: Briefcase, Maximum screen size: 15.6", Shoulder strap. Weight: 3.6 oz (102 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
15.6"
Case type *
Briefcase
Material *
Nylon
Product main color *
Black
Shoulder strap
Yes
Weight & dimensions
Width
17.5" (445 mm)
Depth
5.12" (130 mm)
Height
12.8" (325 mm)
Weight
3.6 oz (102 g)
Notebook compartment dimensions (W x D x H)
15 x 1.34 x 9.96" (381 x 34 x 253 mm)
Country Distributor
Deutschland 1 distributor(s)