location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer V233HBMD computer monitor 23" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V233HBMD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.VV3HE.010
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer V233HBMD computer monitor 23" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23"
  • - Full HD 1920 x 1080 pixels
  • - 5 ms 300 cd/m²
Guarantee: 3 years
Long product name Acer V233HBMD computer monitor 23" 1920 x 1080 pixels Full HD Black :
The short editorial description of Acer V233HBMD computer monitor 23" 1920 x 1080 pixels Full HD Black

V233HBMD, 23", 1920 x 1080, 5 ms, 300 cd/m2
More>>>
Short summary description Acer V233HBMD computer monitor 23" 1920 x 1080 pixels Full HD Black:
This short summary of the Acer V233HBMD computer monitor 23" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer V233HBMD, 23", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Acer V233HBMD computer monitor 23" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Acer V233HBMD computer monitor 23" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Acer V233HBMD. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). Product color: Black

Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Pixel pitch
0.0104 x 0.0104" (0.265 x 0.265 mm)
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product color *
Black
Certification
CE TÜV TCO 03 ISO 13406-2
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
No
Ports & interfaces
Audio output
No
Microphone in
No
PC Audio in
No
HDCP
Yes
AC (power) in
No
PC Audio out
No
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
LED indicators
Stand-by
Weight & dimensions
Width (without stand)
21.4" (544.5 mm)
Depth (without stand)
8.73" (221.8 mm)
Height (without stand)
15.4" (390.8 mm)
Weight (without stand)
15.7 lbs (7.1 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Brand Image Article code product Stock Price from
Acer AL1516As computer monitor 15" 1024 x 768 pixels Acer AL1516As computer monitor 15" 1024 x 768 pixels
(show image)
ET.1516P.010 AL1516As 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1516As computer monitor 15" 1024 x 768 pixels Acer AL1516As computer monitor 15" 1024 x 768 pixels
(show image)
ET.1516P.009 AL1516As 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1917W Abd computer monitor 19" 1440 x 900 pixels Black Acer AL1917W Abd computer monitor 19" 1440 x 900 pixels Black
(show image)
ER.C17WP.A04 AL1917W Abd 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1516 Ab computer monitor 15" 1024 x 768 pixels Black Acer AL1516 Ab computer monitor 15" 1024 x 768 pixels Black
(show image)
ET.1516B.000 AL1516 Ab 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1706 computer monitor 17" 1280 x 1024 pixels Silver Acer AL1706 computer monitor 17" 1280 x 1024 pixels Silver
(show image)
ET.1706P.006 AL1706 0.00
(excl. VAT)
0 (incl. VAT)
Acer Monitor FP563 15 inch Flat Panel computer monitor 15" 1024 x 768 pixels Acer Monitor FP563 15 inch Flat Panel computer monitor 15" 1024 x 768 pixels
(show image)
99.L2772.022 Monitor FP563 15 inch Flat Panel 0.00
(excl. VAT)
0 (incl. VAT)