Acer logo

Acer AL1706 computer monitor 17" 1280 x 1024 pixels Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
410503
Info modified on:
22 Aug 2022, 16:25:23
Short summary description Acer AL1706 computer monitor 17" 1280 x 1024 pixels Silver:

Acer AL1706, 17", 1280 x 1024 pixels, 12 ms, Silver

Long summary description Acer AL1706 computer monitor 17" 1280 x 1024 pixels Silver:

Acer AL1706. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product color: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.