location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1917W Abd computer monitor 19" 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1917W Abd
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ER.C17WP.A04
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AL1917W Abd computer monitor 19" 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1440 x 900 pixels
  • - 5 ms 300 cd/m² 700:1
  • - 50 W
Guarantee: 3 years
Long product name Acer AL1917W Abd computer monitor 19" 1440 x 900 pixels Black :
The short editorial description of Acer AL1917W Abd computer monitor 19" 1440 x 900 pixels Black

19" WTFT LCD, 1440 x 900, 700:1, 150°/135°, 2 x 1.0W, VGA &DVI, 300 cd/m2, 5ms
More>>>
Acer AL1917W Abd computer monitor 19" 1440 x 900 pixels Black:
The official marketing text of Acer AL1917W Abd computer monitor 19" 1440 x 900 pixels Black as supplied by the manufacturer

Acer® AL1917

Free up desk space by upgrading to the streamlined Acer® AL1917 LCD. It's a fraction of the size of a CRT, and one model has built-in speakers

Short summary description Acer AL1917W Abd computer monitor 19" 1440 x 900 pixels Black:
This short summary of the Acer AL1917W Abd computer monitor 19" 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1917W Abd, 19", 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description Acer AL1917W Abd computer monitor 19" 1440 x 900 pixels Black:
This is an auto-generated long summary of Acer AL1917W Abd computer monitor 19" 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

Acer AL1917W Abd. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product color: Black

Display
Display diagonal *
19"
Display resolution *
1440 x 900 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
150°
Viewing angle, vertical
135°
Display number of colors *
16.78 million colors
Pixel pitch
0.0112 x 0.0112" (0.284 x 0.284 mm)
Multimedia
Built-in camera *
No
RMS rated power
2 W
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ports & interfaces
AC (power) in
Yes
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
LED indicators
Stand-by
Power
Power consumption (typical) *
50 W
Weight & dimensions
Width (without stand)
16.4" (416 mm)
Depth (without stand)
8.15" (207 mm)
Height (without stand)
16.8" (427 mm)
Weight (without stand)
12.3 lbs (5.6 kg)
Other features
Display
LCD
TV tuner integrated
No
Dimensions (W x D x H) (imperial)
16.4 x 8.1 x 16.8"
Power requirements
100V - 240V
Weight (imperial)
12.3 lbs
Brand Image Article code product Stock Price from
Acer B273HU computer monitor 27" 2048 x 1152 pixels Full HD Black Acer B273HU computer monitor 27" 2048 x 1152 pixels Full HD Black
(show image)
ET.HB3HE.002 B273HU 0.00
(excl. VAT)
0 (incl. VAT)
Acer V233HBMD computer monitor 23" 1920 x 1080 pixels Full HD Black Acer V233HBMD computer monitor 23" 1920 x 1080 pixels Full HD Black
(show image)
ET.VV3HE.010 V233HBMD 0.00
(excl. VAT)
0 (incl. VAT)