location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1516As computer monitor 15" 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1516As
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.1516P.010
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer AL1516As computer monitor 15" 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15"
  • - 1024 x 768 pixels
  • - 12 ms 250 cd/m² 600:1
  • - 30 W
Long product name Acer AL1516As computer monitor 15" 1024 x 768 pixels :
The short editorial description of Acer AL1516As computer monitor 15" 1024 x 768 pixels

15" TFT, 0.297, 1024x768, 12ms, 600:1, D-Sub, 250cd/m2, TCO 99
More>>>
Acer AL1516As computer monitor 15" 1024 x 768 pixels:
The official marketing text of Acer AL1516As computer monitor 15" 1024 x 768 pixels as supplied by the manufacturer

Enter into the world of LCD technology with the generous features of the AL1516As which enhances the standard office desktop workplace fulfilling the needs of office workers or professionals working in the creative industry enjoying the outstanding performance of a modern TFT Display for a guranteed retun on investment.

Work productivity
The AL1516As increases work productivity with a faster data turnaround and reduced cost of ownership versus the conventional monitors.

Ergonomic design
The compact and modern design of the AL1516As opens the ergonomic benefits required for office or home entertainment areas with space constraints.

No compromises
The AL1516As delivers LCD brilliance in performance with no compromise on the budget

Acer design
A union of functionality and design, with compatabilty and integration features for any PC or workstation.

Quality view
The 15” LCD delivers flicker-free results eliminating distortion and securing a quality view.

Short summary description Acer AL1516As computer monitor 15" 1024 x 768 pixels:
This short summary of the Acer AL1516As computer monitor 15" 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1516As, 15", 1024 x 768 pixels, 12 ms

Long summary description Acer AL1516As computer monitor 15" 1024 x 768 pixels:
This is an auto-generated long summary of Acer AL1516As computer monitor 15" 1024 x 768 pixels based on the first three specs of the first five spec groups.

Acer AL1516As. Display diagonal: 15", Display resolution: 1024 x 768 pixels, Response time: 12 ms, Viewing angle, horizontal: 130°, Viewing angle, vertical: 100°

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
12 ms
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
130°
Viewing angle, vertical
100°
Display number of colors *
16.78 million colors
Pixel pitch
0.0117 x 0.0117" (0.297 x 0.297 mm)
Horizontal scan range
24 - 60 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
12" (30.4 cm)
Viewable size, vertical
8.98" (22.8 cm)
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Certification
ISO 13406-2, IS0 9241-3, MPR 1990 UL, EN60950, EN - 55022, CSA, CB, IEC, TUV-GS, FCC-B, CE, TCO'99
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 35°
Plug and Play
Yes
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
2 W
Power consumption (off)
1 W
Weight & dimensions
Width (with stand)
13.5" (342 mm)
Depth (with stand)
6.61" (168 mm)
Height (with stand)
13.9" (353 mm)
Weight (without stand)
5.73 lbs (2.6 kg)
Other features
TV tuner integrated
No
Brand Image Article code product Stock Price from
Acer B273HU computer monitor 27" 2048 x 1152 pixels Full HD Black Acer B273HU computer monitor 27" 2048 x 1152 pixels Full HD Black
(show image)
ET.HB3HE.002 B273HU 0.00
(excl. VAT)
0 (incl. VAT)
Acer V233HBMD computer monitor 23" 1920 x 1080 pixels Full HD Black Acer V233HBMD computer monitor 23" 1920 x 1080 pixels Full HD Black
(show image)
ET.VV3HE.010 V233HBMD 0.00
(excl. VAT)
0 (incl. VAT)