location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Z16 Gen 1 AMD Ryzen™ 9 PRO 6950H Laptop 40.6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD AMD Radeon RX 6500M Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z16 Gen 1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21D4001ESP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196800296887 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:58:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad Z16 Gen 1 AMD Ryzen™ 9 PRO 6950H Laptop 40.6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD AMD Radeon RX 6500M Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen 9 PRO 6950H (8C/16T, 3.3/4.9GHz, 4MB L2/16MB L3)
  • - 32GB LPDDR5-6400
  • - 1TB SSD M.2 2280 PCIe 4.0x4 Performance NVMe Opal2
  • - AMD Radeon RX 6500M 4GB
  • - Windows 11 Pro 64
Warranty: 3-year, Depot
Long product name Lenovo ThinkPad Z16 Gen 1 AMD Ryzen™ 9 PRO 6950H Laptop 40.6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD AMD Radeon RX 6500M Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The long product name of Lenovo ThinkPad Z16 Gen 1 AMD Ryzen™ 9 PRO 6950H Laptop 40.6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD AMD Radeon RX 6500M Wi-Fi 6E (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 9 PRO 6950H (8C/16T, 3.3/4.9GHz, 4MB L2/16MB L3), 32GB LPDDR5-6400, 1TB SSD M.2 2280 PCIe 4.0x4 Performance NVMe Opal2, 16" WQUXGA (3840x2400) OLED 400nits AR (anti-reflection) / AS (anti-smudge) Dolby Vision Touch, AMD Radeon RX 6500M 4GB, Qualcomm NFA725A Wi-Fi 6E 11ax 2x2 + BT5.1, Discrete IR & FHD 1080p with E- Shutter, Windows 11 Pro 64
More>>>
Lenovo ThinkPad Z16 Gen 1 AMD Ryzen™ 9 PRO 6950H Laptop 40.6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD AMD Radeon RX 6500M Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official description of Lenovo ThinkPad Z16 Gen 1 AMD Ryzen™ 9 PRO 6950H Laptop 40.6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD AMD Radeon RX 6500M Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Possibilities are limitless to what you can do
- 16″ performance powerhouse running on AMD Ryzen™ PRO 6000 H Series Mobile Processors
- Made from recycled aluminum & post-consumer content recycled plastic
- Hyper-secure chip-to-cloud technology with Microsoft Pluton
- Premium FHD IR camera, Dolby Voice®, & Dolby Atmos® Speaker System
- AMD discrete graphics options ideal for content creators
- Refined keyboard with enhanced dual-purpose TrackPoint

Short summary description Lenovo ThinkPad Z16 Gen 1 AMD Ryzen™ 9 PRO 6950H Laptop 40.6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD AMD Radeon RX 6500M Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad Z16 Gen 1 AMD Ryzen™ 9 PRO 6950H Laptop 40.6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD AMD Radeon RX 6500M Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Z16 Gen 1, AMD Ryzen™ 9 PRO, 3.3 GHz, 40.6 cm (16"), 3840 x 2400 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad Z16 Gen 1 AMD Ryzen™ 9 PRO 6950H Laptop 40.6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD AMD Radeon RX 6500M Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad Z16 Gen 1 AMD Ryzen™ 9 PRO 6950H Laptop 40.6 cm (16") Touchscreen WQUXGA 32 GB LPDDR5-SDRAM 1 TB SSD AMD Radeon RX 6500M Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Z16 Gen 1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9 PRO, Processor model: 6950H, Processor frequency: 3.3 GHz. Display diagonal: 40.6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Black

A laptop that meets you where you are
A laptop that meets you where you are

With up to AMD Ryzen™ PRO R9 6000 Series Mobile Processor, the ThinkPad Z16 delivers some serious power—8 cores, 16 threads, and 12 GPU cores mean there’s not much this laptop can’t do. Enjoy our best videoconferencing, AI-powered audio enhancements, and epic battery life. Combined with the responsiveness of up to Windows 11 Pro, this powerhouse blazes through tasks lightning-fast.

Looks good—feels even better
Looks good—feels even better

The ThinkPad Z16 laptop takes sustainability to a new level with its sleek Arctic Grey 75% recycled-aluminum chassis. A glass haptic TouchPad rather than the mylar trackpad on previous ThinkPad laptops improves usability and navigation with increased size. Plus, packaging on the Z16 is made from a bamboo-sugarcane fiber that’s 100% rapid-renewable and compostable. Going green never felt—or looked—so good.

Raises the bar on collaboration
Raises the bar on collaboration

The ThinkPad Z16 laptop features a Communications Bar front and center. Sure, it’s got a camera—and with FHD infrared technology, it’s a really good one at that. But with adjustable settings, integrated AI-based noise-cancelling mics with Dolby Voice®, and facial-recognition login capability, it’s truly a collaboration tool for interacting with the world. There’s even an e-shutter that turns off the camera with the press of a key.

Redesigned keyboard that even takes notes
Redesigned keyboard that even takes notes

Renowned for comfort and navigation, our ThinkPad keyboard just got even better. A glass haptic TouchPad. A dual-function TrackPoint that you can still use like a mouse, and you can double-tap to launch the Communications Quick Menu settings to optimize audio-visuals. There’s even a Dictation Toolbar for handy speech-to-text transcription—how’s that for taking notes?

Ground-breaking security technology
Ground-breaking security technology

All of our ThinkPad laptops include ThinkShield, a suite of security solutions engineered to safeguard your business. The Z16 laptop also includes ground-breaking chip-to-cloud technology with Microsoft Pluton, resulting from a partnership between AMD and Microsoft—working in conjunction with data encryption and biometrics. Plus, an electronic shutter controlled by the F9 key ensures the camera stays off.

Eye candy & eye protection
Eye candy & eye protection

Enjoy rich detail and colour on a gorgeous 16″ WQUXGA OLED display at 3840 x 2400 resolution with 100% DCI-P3 and colour calibration for work where every pixel counts. Or go with the low power WUXGA panel 1920 x 1080 resolution with 100% sRGB colours available—with or without touchscreen. All options include low blue-light display to help reduce eye strain.

Reliability through & through
Reliability through & through

We use the US Department of Defense’s MIL-STD 810H standards to strike a perfect balance of value and durability for our ThinkPad laptops. We test against 12 military-grade standards and more than 200 quality checks to ensure they run in extreme conditions. From the Arctic wilderness to desert dust storms, these tests cover harsh environmental variables including temperature, pressure, humidity, and vibration testing.

Design
Colour name
Arctic Grey (Top) Black (Bottom)
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium
Display
Touchscreen type
Capacitive
Display diagonal *
40.6 cm (16")
Display resolution *
3840 x 2400 pixels
Touchscreen *
Yes
HD type
WQUXGA
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 9 PRO
Processor generation
AMD Ryzen 9 PRO 6th Gen
Processor model *
6950H
Processor cores
8
Processor boost frequency
4.9 GHz
Processor frequency *
3.3 GHz
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
AMD
Discrete graphics card model *
AMD Radeon RX 6500M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon 680M
Audio
Audio chip
Realtek ALC3306
Audio system
Dolby Atmos
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Camera
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax)
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.1
Near Field Communication (NFC)
No
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB4 Gen 3x2 ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Spanish
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
72 Wh
Power
AC adapter power
135 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, ErP, TCO
Weight & dimensions
Width
354.4 mm
Depth
237.4 mm
Height
15.8 mm
Weight *
1.94 kg