Lenovo logo

Lenovo 4X21H27804 power adapter/inverter Indoor Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55729
Info modified on:
04 Oct 2024, 14:20:03
Long product name Lenovo 4X21H27804 power adapter/inverter Indoor Black:

ThinkPad 135W AC Adapter (USB-C)-EU1/Arabia/Indonesia/ROK

Lenovo 4X21H27804 power adapter/inverter Indoor Black:

ThinkPad 135W AC Adapter (USB-C) offers fast, efficient charging at home, in the office or on the go. It is your perfect replacement or spare power adapter for your ThinkPad devices.

Short summary description Lenovo 4X21H27804 power adapter/inverter Indoor Black:

Lenovo 4X21H27804, Laptop, Indoor, 100 - 240 V, 50/60 Hz, 2.5 A, ThinkPad

Long summary description Lenovo 4X21H27804 power adapter/inverter Indoor Black:

Lenovo 4X21H27804. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Width: 264 mm, Depth: 110 mm, Height: 53 mm. Quantity per pack: 1 pc(s), Package width: 139.5 mm, Package depth: 77 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.