Lenovo logo

Lenovo GX81J19854 stylus pen Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51613
Info modified on:
24 Sept 2024, 12:43:25
Short summary description Lenovo GX81J19854 stylus pen Black:

Lenovo GX81J19854, Laptop, Lenovo, Black, IdeaPad Duet 5 L13 Yoga P1/P15/P16 Yoga Slim 9 Z13/Z16, Built-in, Lithium Polymer (LiPo)

Long summary description Lenovo GX81J19854 stylus pen Black:

Lenovo GX81J19854. Device compatibility: Laptop, Brand compatibility: Lenovo, Product colour: Black. Width: 150 mm, Depth: 9.65 mm, Height: 9.65 mm. Package width: 220 mm, Package depth: 55 mm, Package height: 20 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.