Lenovo logo

Lenovo 4X81B07782 stylus pen 16.2 g Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16429
Info modified on:
16 Oct 2023, 20:48:35
Bullet Points Lenovo 4X81B07782 stylus pen 16.2 g Black:
  • - Two side barrel buttons that are customisable via the Lenovo Pen App
  • - Up to 4096 levels of pressure sensitivity
  • - Up to 60° tilting sensing from the screen
  • - Removable cap to expose the USB-C charging port
  • - Weight <18g and hexagonal design
  • - Dual-colour LED indicator
  • - Elastomer pen tip for optimised surface friction
  • - 332 hours battery life in active use with one full
  • - charging
  • - Low Latency, Precise Pressure, Tilt detection
  • - Reliable Wacom Pen Protocol
Warranty:
1 years
Long product name Lenovo 4X81B07782 stylus pen 16.2 g Black:

Mod Pen

Lenovo 4X81B07782 stylus pen 16.2 g Black:

The Lenovo Mod Pen provides an industry-leading 4096 levels of pressure sensitivity for natural writing and sketching, along with a 332-hours continual use battery life and two side barrel buttons to enhance productivity. For professional and aspiring artists, the Lenovo Mod Pen also recognises degrees of tilt for lifelike shading for drawings and paintings. Modern digital convenience meets classic look and feel in the Lenovo Mod Pen.

Short summary description Lenovo 4X81B07782 stylus pen 16.2 g Black:

Lenovo 4X81B07782, Universal, Lenovo, Black, Black, Elastomer, Built-in

Long summary description Lenovo 4X81B07782 stylus pen 16.2 g Black:

Lenovo 4X81B07782. Device compatibility: Universal, Brand compatibility: Lenovo, Product colour: Black. Weight: 16.2 g, Width: 154.9 mm. Package type: Box, Package width: 245 mm, Package depth: 70 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.