location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bertazzoni La Germania F650D9X/12 oven 65 L 2300 W A Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bertazzoni La Germania Check ‘Bertazzoni La Germania’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F650D9X/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F650D9X/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8034135388339
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Bertazzoni La Germania’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bertazzoni La Germania: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:59:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bertazzoni La Germania F650D9X/12 oven 65 L 2300 W A Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 2300 W 65 L Black, Stainless steel
  • - Convection cooking Grill
  • - Number of auto cooking programs: 5
  • - Control type: Rotary
  • - Energy efficiency class: A
More>>>
Short summary description Bertazzoni La Germania F650D9X/12 oven 65 L 2300 W A Black, Stainless steel:
This short summary of the Bertazzoni La Germania F650D9X/12 oven 65 L 2300 W A Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Bertazzoni La Germania F650D9X/12, Medium, Electric, 65 L, 2300 W, 65 L, 50 - 250 °C

Long summary description Bertazzoni La Germania F650D9X/12 oven 65 L 2300 W A Black, Stainless steel:
This is an auto-generated long summary of Bertazzoni La Germania F650D9X/12 oven 65 L 2300 W A Black, Stainless steel based on the first three specs of the first five spec groups.

Bertazzoni La Germania F650D9X/12. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary. Timer type: Mechanical, Timer duration: 120 min. Energy efficiency class: A, Energy consumption (conventional): 0.79 kWh, Energy consumption (forced convection): 0.83 kWh. Lamps quantity: 2 lamp(s)

Brand Image Product code Product Stock Price from
Bertazzoni

Bertazzoni F45 CON XT oven 46 L 3000 W Grey, Stainless steel
(show image)
F45 CON XT F45 CON XT 0.00
(excl. VAT)
0 (incl. VAT)
Bertazzoni

Bertazzoni F30 CON XT oven 116 L 5500 W Black, Stainless steel
(show image)
F30 CON XT F30 CON XT 0.00
(excl. VAT)
0 (incl. VAT)
Bertazzoni La Germania

Bertazzoni La Germania F650 D9 W/12 oven 65 L 2300 W A White
(show image)
F650 D9 W/12 F650 D9 W/12 0.00
(excl. VAT)
0 (incl. VAT)
Bertazzoni La Germania

Bertazzoni La Germania F650 D9 N/12 oven 65 L 2300 W A Black
(show image)
F650 D9 N/12 F650 D9 N/12 0.00
(excl. VAT)
0 (incl. VAT)
Bertazzoni La Germania

Bertazzoni La Germania F969D9X/12 oven 75 L 3500 W A Stainless steel
(show image)
F969D9X/12 F969D9X/12 0.00
(excl. VAT)
0 (incl. VAT)
Bertazzoni La Germania

Bertazzoni La Germania F668D9X/12 oven 65 L 3500 W A Stainless steel
(show image)
F668D9X/12 F668D9X/12 0.00
(excl. VAT)
0 (incl. VAT)
Bertazzoni La Germania

Bertazzoni La Germania F660D9X/12 oven 65 L 3500 W A Stainless steel
(show image)
F660D9X/12 F660D9X/12 0.00
(excl. VAT)
0 (incl. VAT)