location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bertazzoni La Germania F660D9X/12 oven 65 L 3500 W A Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bertazzoni La Germania Check ‘Bertazzoni La Germania’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F660D9X/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F660D9X/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8034135388322
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Bertazzoni La Germania’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bertazzoni La Germania: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bertazzoni La Germania F660D9X/12 user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tech Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bertazzoni La Germania F660D9X/12 oven 65 L 3500 W A Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 3500 W 65 L Stainless steel
  • - Convection cooking Grill Oven defrost function
  • - Control type: Rotary
  • - Energy efficiency class: A
Long product name Bertazzoni La Germania F660D9X/12 oven 65 L 3500 W A Stainless steel :
The long product name of Bertazzoni La Germania F660D9X/12 oven 65 L 3500 W A Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Built-in electric multifunction oven, Volume 65L, Power 3.5kW, Energy class A, 60cm, Stainless steel
More>>>
Short summary description Bertazzoni La Germania F660D9X/12 oven 65 L 3500 W A Stainless steel:
This short summary of the Bertazzoni La Germania F660D9X/12 oven 65 L 3500 W A Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Bertazzoni La Germania F660D9X/12, Medium, Electric, 65 L, 3500 W, 65 L, 3500 W

Long summary description Bertazzoni La Germania F660D9X/12 oven 65 L 3500 W A Stainless steel:
This is an auto-generated long summary of Bertazzoni La Germania F660D9X/12 oven 65 L 3500 W A Stainless steel based on the first three specs of the first five spec groups.

Bertazzoni La Germania F660D9X/12. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Energy efficiency class: A, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Lamps quantity: 2 lamp(s). Installation compartment width: 56 cm, Installation compartment depth: 56 cm, Installation compartment height: 59.5 cm

Brand Image Product code Product Stock Price from
Bertazzoni

Bertazzoni F45 CON XT oven 46 L 3000 W Grey, Stainless steel
(show image)
F45 CON XT F45 CON XT 0.00
(excl. VAT)
0 (incl. VAT)
Bertazzoni

Bertazzoni F30 CON XT oven 116 L 5500 W Black, Stainless steel
(show image)
F30 CON XT F30 CON XT 0.00
(excl. VAT)
0 (incl. VAT)
Bertazzoni La Germania

Bertazzoni La Germania F969D9X/12 oven 75 L 3500 W A Stainless steel
(show image)
F969D9X/12 F969D9X/12 0.00
(excl. VAT)
0 (incl. VAT)
Bertazzoni La Germania

Bertazzoni La Germania F650D9X/12 oven 65 L 2300 W A Black, Stainless steel
(show image)
F650D9X/12 F650D9X/12 0.00
(excl. VAT)
0 (incl. VAT)