Bertazzoni La Germania F969D9X/12 oven 75 L 3500 W A Stainless steel

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37296
Info modified on:
14 Mar 2024, 18:07:34
Long product name Bertazzoni La Germania F969D9X/12 oven 75 L 3500 W A Stainless steel:

Built-in electric 9-Function Oven, Volume 75L, Power 3.5kW, Energy class A, 90cm, Stainless steel

Short summary description Bertazzoni La Germania F969D9X/12 oven 75 L 3500 W A Stainless steel:

Bertazzoni La Germania F969D9X/12, Medium, Electric, 75 L, 3500 W, 75 L, 3500 W

Long summary description Bertazzoni La Germania F969D9X/12 oven 75 L 3500 W A Stainless steel:

Bertazzoni La Germania F969D9X/12. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy efficiency class: A, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Lamps quantity: 2 lamp(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.