Bertazzoni La Germania F650 D9 W/12 oven 65 L 2300 W A White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27076
Info modified on:
27 May 2024, 13:03:16
Short summary description Bertazzoni La Germania F650 D9 W/12 oven 65 L 2300 W A White:

Bertazzoni La Germania F650 D9 W/12, Medium, Electric, 65 L, 2300 W, 65 L, 50 - 250 °C

Long summary description Bertazzoni La Germania F650 D9 W/12 oven 65 L 2300 W A White:

Bertazzoni La Germania F650 D9 W/12. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: White, Control type: Rotary. Timer type: Mechanical, Timer duration: 120 min. Energy efficiency class: A, Energy consumption (conventional): 0.79 kWh, Energy consumption (forced convection): 0.83 kWh. Lamps quantity: 2 lamp(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.