location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 25L Desktop GT12-1051na PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 25L Desktop GT12-1051na PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
587L8EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337237452 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 19:05:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP OMEN 25L Desktop GT12-1051na PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 7 5700G (up to 4.6 GHz max boost clock, 16 MB L3 cache, 8 cores, 16 threads)
  • - Windows 11 Home
  • - AMD Radeon™ RX 6600XT Graphics (8 GB GDDR6 dedicated)
  • - 16 GB memory; 1 TB HDD storage; 256 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP OMEN 25L Desktop GT12-1051na PC :
The long product name of HP OMEN 25L Desktop GT12-1051na PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN 25L Desktop GT12-1051na PC, Windows 11 Home, AMD Ryzen™ 7, 16GB RAM, 256GB SSD, 1TB HDD, AMD Radeon™ 6600XT
More>>>
HP OMEN 25L Desktop GT12-1051na PC:
The official description of HP OMEN 25L Desktop GT12-1051na PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready When You Are
Behold your new best friend, your partner in play, your compadre in competition, the OMEN 25L Desktop PC packs a staggeringly fast AMD processor with an advanced graphics card, so you can play on your level and look good while you're doing it. Just open the box and close in on the competition before you can say "dang, I'm good."

Short summary description HP OMEN 25L Desktop GT12-1051na PC:
This short summary of the HP OMEN 25L Desktop GT12-1051na PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 25L Desktop GT12-1051na PC, 3.8 GHz, AMD Ryzen™ 7, 5700G, 16 GB, 1.26 TB, Windows 11 Home

Long summary description HP OMEN 25L Desktop GT12-1051na PC:
This is an auto-generated long summary of HP OMEN 25L Desktop GT12-1051na PC based on the first three specs of the first five spec groups.

HP OMEN 25L Desktop GT12-1051na PC. Processor frequency: 3.8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5700G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: AMD Radeon RX 6600 XT. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC

Let's Play, Real Quick
Let's Play, Real Quick

The OMEN 25L Gaming Desktop PC lives for the thrill of the chase, never leaves a friend behind, and makes a mean midnight snack of action and adventure. Meet your new best friend, packing a powerful AMD processor and advanced graphics card. And meet your new biggest fan, it's the one on the front keeping everything cooler than cool.

Do How You Do
Do How You Do

OMEN Gaming Hub’s growing list of customization and optimization features gives you the power to dial-in your game and tailor-make your mark. With OMEN Light Studio, you can tailor make everything with your mark.

Cool Never Looked So Hot
Cool Never Looked So Hot

Sure, it's what's inside that counts, but it's what's outside that steals hearts. With a tempered glass side panel, a full-metal frame, and complete RGB control, we made this PC for people who know that style points count on the final scoreboard of life.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
5700G
Processor cores
8
Processor threads
16
Processor boost frequency
4.6 GHz
Processor frequency *
3.8 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
No
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
AMD
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon RX 6600 XT
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
AMD Radeon Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtec RTL8822CE
Antenna type
2x2
Network
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
RGB memory lighting
Yes
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
AMD B550
Audio system
DTS:X Ultra
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Processor special features
Intel Extreme Memory Profile (XMP)
Yes
Brand-specific features
HP Software provided
HP Audio Switch
HP segment
Home
Power
Power supply *
500 W
Weight & dimensions
Width *
165 mm
Depth *
369 mm
Height *
433 mm
Weight *
11.5 kg
Package width
480 mm
Package depth
299 mm
Package height
542 mm
Package weight
14.6 kg
Packaging content
Display included *
No
Disclaimer HP OMEN 25L Desktop GT12-1051na PC:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[3] Actual throughput may vary.
[4] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[5] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
[6] Internet service required and not included. Subscription required after 30 days.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs.
Reverting to LastPass basic after 30 days.
Must activate within 180 days of Windows activation.
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com