location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Stinger - Gaming Headset (Pink-Gray)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Stinger - Gaming Headset (Pink-Gray)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5K6AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188047897 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 13:51:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HyperX Cloud Stinger - Gaming Headset (Pink-Gray)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, Pink Gaming Head-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural 18 - 23000 Hz 30 Ω 102 dB
  • - Microphone type: Boom -40 dB
Warranty: 2 year
Long product name HyperX Cloud Stinger - Gaming Headset (Pink-Gray) :
The long product name of HyperX Cloud Stinger - Gaming Headset (Pink-Gray). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Cloud Stinger - Gaming Headset (Pink-Gray)
More>>>
HyperX Cloud Stinger - Gaming Headset (Pink-Gray):
The official description of HyperX Cloud Stinger - Gaming Headset (Pink-Gray) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lightweight comfort. Heavyweight sound.
HyperX Cloud Stinger™ is the ideal headset for gamers looking for lightweight comfort, superior sound quality and added convenience. At just 275 grams, it’s comfortable on your neck and its ear cups rotate in a 90-degree angle for a better fit. Its 50mm directional drivers position sound directly into the ear for audio precision and gaming-grade sound quality. For ultimate comfort in prolonged gaming sessions, it features high-quality HyperX signature memory foam. Its adjustable steel slider, intuitive volume control on headset ear cup and swivel-to-mute noise-cancellation microphone make it easy to use and multi-platform compatibility lets you enjoy the same comfort and enhanced audio experience on PCs or consoles.

Short summary description HyperX Cloud Stinger - Gaming Headset (Pink-Gray):
This short summary of the HyperX Cloud Stinger - Gaming Headset (Pink-Gray) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Stinger - Gaming Headset (Pink-Gray), Wired, 18 - 23000 Hz, Gaming, 275 g, Headset, Grey, Pink

Long summary description HyperX Cloud Stinger - Gaming Headset (Pink-Gray):
This is an auto-generated long summary of HyperX Cloud Stinger - Gaming Headset (Pink-Gray) based on the first three specs of the first five spec groups.

HyperX Cloud Stinger - Gaming Headset (Pink-Gray). Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 18 - 23000 Hz. Cable length: 1.3 m. Weight: 275 g. Product colour: Grey, Pink

90-degree rotating ear cups

HyperX Cloud Stinger’s ear cups rotate in a 90-degree angle to fit better around your neck, so you can play in comfort for hours.

Lightweight comfort

At just 275 grams, HyperX Cloud Stinger won’t weight you down, making it ideal for prolonged gaming sessions.

50mm directional drivers for audio precision

The 50mm drivers are parallel to the ear, to position sound directly into the ear for gaming-grade sound quality.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Grey, Pink
Cable length
1.3 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Supraaural
Acoustic system
Closed
Headphone frequency
18 - 23000 Hz
Headphones
Impedance
30 Ω
Headphone sensitivity
102 dB
Magnet type
Neodymium
Driver unit
5 cm
Driver type
Dynamic
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Boom
Microphone sensitivity
-40 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Weight & dimensions
Weight
275 g