location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Pulsefire Haste - Gaming Mouse (White-Pink)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Pulsefire Haste - Gaming Mouse (White-Pink)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5E4AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188046500 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 17:23:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Pulsefire Haste - Gaming Mouse (White-Pink)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pulsefire Haste is built with a honeycomb shell that makes the mouse lighter than a solid shell mouse, without sacrificing durability. The open mesh design also allows for better ventilation and airflow.
  • - The HyperFlex USB Cable is made from light, flexible paracord material designed to reduce tension and resistance for easier mouse movement.
  • - These switches provide solid, satisfying clicks so you’ll know that they’re being registered. They also feature an anti-dust coating, and are rated for up to 60 million clicks.
  • - The low-friction 100% PTFE skates help provide an easy, effortless glide to make the mouse more responsive. There’s also a replacement set of skates included in case they wear out.
  • - For people who prefer a bit more control and comfort, grip tape is included for the side of the mouse and both left and right mouse buttons.
  • - Easily customize DPI settings, RGB lighting, button assignments, and record macros with powerful, easy-to-use, HyperX NGENUITY Software.
  • - The Pixart 3335 is a nice balance between weight and performance and can detect up to 16000 DPI natively. Get the fluid, responsive tracking you need to keep your aim on target.
  • - The split-button design gives the entire button consistent feel wherever you click, and helps the mouse detect both light clicks and robust ones.
Warranty: 2 year
Long product name HyperX Pulsefire Haste - Gaming Mouse (White-Pink) :
The long product name of HyperX Pulsefire Haste - Gaming Mouse (White-Pink). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Pulsefire Haste - Gaming Mouse (White-Pink)
More>>>
HyperX Pulsefire Haste - Gaming Mouse (White-Pink):
The official description of HyperX Pulsefire Haste - Gaming Mouse (White-Pink) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Aim quicker, game better.
The HyperX Pulsefire Haste is built for elite gamers looking to gain every fraction of a second possible in their quest to be the best. Weighing in at 59 grams, this full-featured, responsive honeycomb shell mouse has everything you need, just without the extra weight. TTC Golden micro switches provide satisfying, reliable clicks and are rated for 60 million clicks, so you won’t have to worry about missing inputs. The flexible HyperFlex USB cable and the virgin-grade PTFE skates work together to give you a smooth, easy glide to make dominating the game simple.

Short summary description HyperX Pulsefire Haste - Gaming Mouse (White-Pink):
This short summary of the HyperX Pulsefire Haste - Gaming Mouse (White-Pink) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Pulsefire Haste - Gaming Mouse (White-Pink), Ambidextrous, Optical, USB Type-A, 3200 DPI, Pink, White

Long summary description HyperX Pulsefire Haste - Gaming Mouse (White-Pink):
This is an auto-generated long summary of HyperX Pulsefire Haste - Gaming Mouse (White-Pink) based on the first three specs of the first five spec groups.

HyperX Pulsefire Haste - Gaming Mouse (White-Pink). Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 40 G. Illumination colour: Blue, Green, Red. Power source: Cable. Product colour: Pink, White

Ultra-light hex shell design

Pulsefire Haste is built with a honeycomb shell that makes the mouse lighter than a solid shell mouse, without sacrificing durability. The open mesh design also allows for better ventilation and airflow.

HyperFlex USB Cable

The HyperFlex USB Cable is made from light, flexible paracord material designed to reduce tension and resistance for easier mouse movement.

TTC Golden micro dustproof switches

These switches provide solid, satisfying clicks so you’ll know that they’re being registered. They also feature an anti-dust coating, and are rated for up to 60 million clicks.

Mouse
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
3200 DPI
Scroll type *
Wheel
Buttons quantity *
6
Buttons durability (million clicks)
60
Mouse tracking speed
450 ips
Acceleration (max)
40 G
Polling rate
1000 Hz
Built-in memory
Yes
Design
Form factor *
Ambidextrous
Product colour *
Pink, White
Material
Polytetrafluoroethylene (PTFE)
Design
Illumination
Yes
Illumination colour
Blue, Green, Red
Ergonomics
Cable length
1.8 m
Power
Power source *
Cable
Weight & dimensions
Width
134 mm
Depth
67 mm
Height
38 mm
Weight
59 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
179 mm
Package depth
118 mm
Package height
59 mm
Package weight
160 g
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Pulsefire Haste - Gaming Mouse (White-Pink):
Disclaimer

Technical specification disclaimers
Per-LED RGB lighting customizable with HyperX NGENUITY Software.